☰
U005
U005
Active
Description:  MINI ANGLE UNIT WITH POTENTIOMET
Manufacturer:  M5Stack Technology
Datasheet:   U005 Datasheet
History Price: $3.95
In Stock: 36220
U005 Specification
Specification
Part No
U005
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Human Interface
Type
Rotary Potentiometer
Function
-
Utilized IC / Part
Board(s), Cable(s)
U005 Related Parts
U001
U001
M5Stack Technology
ENV UNIT SENSOR (DHT12+BMP280)
U001-C
U001-C
M5Stack Technology
ENV III UNIT WITH TEMPERATURE HU
U002
U002
M5Stack Technology
MINI INFRARED DISTANCE UNIT
U003
U003
M5Stack Technology
RGB LED UNIT (SK6812)
U004
U004
M5Stack Technology
PIR MOTION SENSOR (AS312)
U006
U006
M5Stack Technology
1 TO 3 HUB GROVE EXPANSION UNIT
U007
U007
M5Stack Technology
ESP32 CAMERA DEV BOARD (OV2640)
U008
U008
M5Stack Technology
FINGER PRINT UNIT (FPC1020A)
U009
U009
M5Stack Technology
COLOR SENSOR RGB UNIT (TCS3472)
U001-B
U001-B
M5Stack Technology
ENV II UNIT SENSOR SHT30+BMP280
U005 Compare Parts
  • U005 vs U008
  • U005 vs U007
  • U005 vs U006
  • U005 vs U004
  • U005 vs U003
  • U005 vs U002
  • U005 vs U001-C
  • U005 vs U001
  • U005 vs U001-B
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!