☰
U003
U003
Active
Description:  RGB LED UNIT (SK6812)
Manufacturer:  M5Stack Technology
Datasheet:   U003 Datasheet
History Price: $3.95
In Stock: 37425
U003 Specification
Specification
Part No
U003
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Opto
Type
LED RGB
Function
-
Utilized IC / Part
Board(s), Cable(s)
U003 PDF Datasheet
U003 Related Parts
U001
U001
M5Stack Technology
ENV UNIT SENSOR (DHT12+BMP280)
U001-C
U001-C
M5Stack Technology
ENV III UNIT WITH TEMPERATURE HU
U002
U002
M5Stack Technology
MINI INFRARED DISTANCE UNIT
U004
U004
M5Stack Technology
PIR MOTION SENSOR (AS312)
U005
U005
M5Stack Technology
MINI ANGLE UNIT WITH POTENTIOMET
U006
U006
M5Stack Technology
1 TO 3 HUB GROVE EXPANSION UNIT
U007
U007
M5Stack Technology
ESP32 CAMERA DEV BOARD (OV2640)
U008
U008
M5Stack Technology
FINGER PRINT UNIT (FPC1020A)
U009
U009
M5Stack Technology
COLOR SENSOR RGB UNIT (TCS3472)
U001-B
U001-B
M5Stack Technology
ENV II UNIT SENSOR SHT30+BMP280
U003 Description

The M5Stack U003 is a versatile, modular development board designed for IoT (Internet of Things) applications and rapid prototyping. It is part of the M5Stack ecosystem, which is known for its user-friendly designs and extensive functionality, catering to hobbyists, educators, and professionals alike. The U003 module integrates a range of features, including a powerful microcontroller, a display, various sensors, and connectivity options, making it an ideal choice for a variety of applications such as smart home devices, environmental monitoring, robotics, and more.

## Key Features

1. Microcontroller: The U003 is powered by the ESP32-WROOM-32, a highly capable microcontroller that combines both Wi-Fi and Bluetooth connectivity. The ESP32 features dual-core processing capabilities, allowing it to handle multiple tasks simultaneously, making it ideal for demanding applications.

2. Integrated Display: The module comes equipped with a 2.0-inch TFT display that supports a resolution of 320 x 240 pixels. This display is capable of showing various graphical elements, making it useful for user interfaces, data visualization, and interactive applications.

3. Built-in Sensors:
- Temperature and Humidity Sensor: The U003 includes a built-in DHT11 sensor, which provides temperature and humidity readings, making it suitable for environmental monitoring applications.
- Light Sensor: The integrated light sensor can be used to measure ambient light levels, adding to the module’s versatility in smart lighting and environmental sensing applications.

4. Connectivity Options: The board supports both Wi-Fi and Bluetooth, enabling seamless communication with other devices and the Internet. This makes it suitable for IoT projects where remote data collection and control are required.

5. Power Supply: The U003 operates on a wide voltage range of 5V to 12V, providing flexibility for various power supply configurations. It also features a built-in Li-Po battery charging circuit, allowing for portable applications.

6. Expansion Options: The M5Stack U003 is designed with modularity in mind. It has multiple I/O ports and a stackable design, allowing users to easily connect additional sensors, modules, and peripherals as needed.

7. Programming and Development: The U003 is compatible with popular programming environments such as Arduino IDE and MicroPython, making it accessible for developers with varying levels of experience.

8. Compact Design: The module has a compact form factor, measuring 54 x 54 x 18 mm, making it easy to integrate into various projects without taking up much space.

## Specifications

| Parameter | Value |
|-------------------------------------------|---------------------------------------------|
| Microcontroller | ESP32-WROOM-32 |
| Core Architecture | Dual-core 32-bit processor |
| Clock Speed | Up to 240 MHz |
| RAM | 520 KB SRAM |
| Flash Memory | 4 MB |
| Display | 2.0-inch TFT, 320 x 240 pixels |
| Sensors | DHT11 (Temperature and Humidity), Light Sensor |
| Wi-Fi Connectivity | 802.11 b/g/n |
| Bluetooth | Bluetooth 4.2 |
| Power Supply Voltage | 5V to 12V |
| Battery Charging Circuit | Yes, supports Li-Po batteries |
| I/O Ports | Multiple GPIO pins, UART, I2C, SPI |
| Programming Languages Supported | Arduino, MicroPython |
| Dimensions | 54 mm x 54 mm x 18 mm |
| Weight | Approximately 60 g |

## Applications

The M5Stack U003 is suitable for a wide range of applications, including:

- Smart Home Automation: The U003 can be used to control smart appliances, monitor environmental conditions, and create automated systems that respond to user preferences.
- Environmental Monitoring: With its built-in sensors, the module can measure temperature, humidity, and light levels, making it ideal for weather stations and indoor climate monitoring.
- IoT Prototyping: The U003 provides an excellent platform for developing and testing IoT applications, allowing users to connect to the cloud and other devices seamlessly.
- Robotics: Its compact design and connectivity options make it suitable for robotic applications, enabling remote control and data exchange.
- Educational Projects: The U003 is an excellent tool for teaching programming, electronics, and IoT concepts, offering hands-on experience with real-world applications.

## Advantages

1. Ease of Use: The M5Stack U003 is designed to be user-friendly, making it accessible for beginners while still offering advanced features for experienced developers.

2. Modularity: The ability to stack additional modules allows users to expand functionality as needed without redesigning their projects.

3. Power Efficiency: The ESP32 microcontroller is known for its low power consumption, making the U003 suitable for battery-powered applications.

4. Community Support: The M5Stack ecosystem has a robust community and extensive documentation, providing resources for troubleshooting and project development.

5. Versatile Programming: Compatibility with both Arduino IDE and MicroPython allows developers to choose their preferred programming environment, enhancing flexibility in development.

## Conclusion

The M5Stack U003 is a powerful and versatile development module that provides a comprehensive platform for building IoT applications and prototypes. With its integrated ESP32 microcontroller, built-in sensors, and user-friendly design, it offers everything needed to develop smart, connected devices. Its extensive connectivity options, modularity, and support for popular programming environments make it an excellent choice for hobbyists, educators, and professionals looking to create innovative solutions in the ever-expanding world of the Internet of Things. Whether you're developing a smart home device, environmental monitoring system, or educational project, the M5Stack U003 provides the tools and capabilities needed to bring your ideas to life.
U003 Compare Parts
  • U003 vs U008
  • U003 vs U007
  • U003 vs U006
  • U003 vs U005
  • U003 vs U004
  • U003 vs U002
  • U003 vs U001-C
  • U003 vs U001
  • U003 vs U001-B
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!