☰
M126
M126
Active
Description:  DISPLAY MODULE 13.2
Manufacturer:  M5Stack Technology
Datasheet:   M126 Datasheet
History Price: $26.9
In Stock: 27980
M126 Specification
Specification
Part No
M126
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Audio/Video
Type
Audio and Video Interface
Function
GW1NR, LT8616
Utilized IC / Part
Board(s)
M126 Related Parts
M120
M120
M5Stack Technology
BATTERY MODULE 13.2(1500MAH)
M121
M121
M5Stack Technology
4-CHANNEL RELAY MODULE(STM32)
M123
M123
M5Stack Technology
EXTENSION PORT MODULE FOR CORE2
M124
M124
M5Stack Technology
2-CHANNEL AC RELAY MODULE 13.2ST
M125
M125
M5Stack Technology
RCA AUDIO/VIDEO COMPOSITE MODULE
M127
M127
M5Stack Technology
DUAL KMETER MODULE 13.2(MAX31855
M128
M128
M5Stack Technology
DMX BASE
M129
M129
M5Stack Technology
HMI MODULE WITH ENCODER AND 500
M126 Compare Parts
  • M126 vs M124
  • M126 vs M123
  • M126 vs M121
  • M126 vs M120
  • M126 vs M129
  • M126 vs M128
  • M126 vs M127
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.