☰
M125
M125
Active
Description:  RCA AUDIO/VIDEO COMPOSITE MODULE
Manufacturer:  M5Stack Technology
Datasheet:   M125 Datasheet
History Price: $11.95
In Stock: 38100
M125 Specification
Specification
Part No
M125
Category
Expansion Boards, Daughter Cards
Manufacturer
M5Stack Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
M5Stack
Platform
Audio/Video
Type
Audio and Video Interface
Function
MP1584, PCM5102A
Utilized IC / Part
Board(s)
M125 Related Parts
M120
M120
M5Stack Technology
BATTERY MODULE 13.2(1500MAH)
M121
M121
M5Stack Technology
4-CHANNEL RELAY MODULE(STM32)
M123
M123
M5Stack Technology
EXTENSION PORT MODULE FOR CORE2
M124
M124
M5Stack Technology
2-CHANNEL AC RELAY MODULE 13.2ST
M126
M126
M5Stack Technology
DISPLAY MODULE 13.2
M127
M127
M5Stack Technology
DUAL KMETER MODULE 13.2(MAX31855
M128
M128
M5Stack Technology
DMX BASE
M129
M129
M5Stack Technology
HMI MODULE WITH ENCODER AND 500
M125 Compare Parts
  • M125 vs M124
  • M125 vs M123
  • M125 vs M121
  • M125 vs M120
  • M125 vs M129
  • M125 vs M128
  • M125 vs M127
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.