455-00023
455-00023
Active
Description:  DEV KIT BLUETOOTH 5 PA LNA MHF4
Manufacturer:  Laird Connectivity
Datasheet:   455-00023 Datasheet
History Price: $109.7
In Stock: 3400
455-00023 Specification
Specification
Part No
455-00023
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
BL654PA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
-
Type
Board(s)
455-00023 PDF Datasheet
455-00023 Related Parts
455-00002
455-00002
Laird Connectivity
DEV KIT FOR 451-00002 BL654 MODU
455-00030
455-00030
Laird Connectivity
DEV KIT STERLING-EWB CHIP ANT
455-00001
455-00001
Laird Connectivity
DEV KIT FOR 451-00001 BL654 MODU
455-00003
455-00003
Laird Connectivity
DEVELOPMENT KIT 60 SERIES SOM
455-00022
455-00022
Laird Connectivity
DEV KIT BLUETOOTH 5 PA LNA ANT
455-00031
455-00031
Laird Connectivity
DEV KIT STERLING-EWB U.FL
455-00113
455-00113
Laird Connectivity
RX TXRX MOD WIFI CHASSIS MOUNT
455-00125
455-00125
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00126
455-00126
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00023 Compare Parts
  • 455-00023 vs 455-00002
  • 455-00023 vs 455-00126
  • 455-00023 vs 455-00125
  • 455-00023 vs 455-00113
  • 455-00023 vs 455-00031
  • 455-00023 vs 455-00022
  • 455-00023 vs 455-00003
  • 455-00023 vs 455-00001
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.