455-00002
455-00002
Active
Description:  DEV KIT FOR 451-00002 BL654 MODU
Manufacturer:  Laird Connectivity
Datasheet:   455-00002 Datasheet
History Price: $75.7
In Stock: 10100
455-00002 Specification
Specification
Part No
455-00002
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Laird Connectivity
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
13.56MHz, 2.4GHz
Supplied Contents
BL654
Type
Board(s)
455-00002 PDF Datasheet
455-00002 Related Parts
455-00023
455-00023
Laird Connectivity
DEV KIT BLUETOOTH 5 PA LNA MHF4
455-00030
455-00030
Laird Connectivity
DEV KIT STERLING-EWB CHIP ANT
455-00001
455-00001
Laird Connectivity
DEV KIT FOR 451-00001 BL654 MODU
455-00003
455-00003
Laird Connectivity
DEVELOPMENT KIT 60 SERIES SOM
455-00022
455-00022
Laird Connectivity
DEV KIT BLUETOOTH 5 PA LNA ANT
455-00031
455-00031
Laird Connectivity
DEV KIT STERLING-EWB U.FL
455-00113
455-00113
Laird Connectivity
RX TXRX MOD WIFI CHASSIS MOUNT
455-00125
455-00125
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00126
455-00126
Laird Connectivity
SENTRIUS BT610 STARTER KIT
455-00002 Compare Parts
  • 455-00002 vs 455-00023
  • 455-00002 vs 455-00126
  • 455-00002 vs 455-00125
  • 455-00002 vs 455-00113
  • 455-00002 vs 455-00031
  • 455-00002 vs 455-00022
  • 455-00002 vs 455-00003
  • 455-00002 vs 455-00001
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.