Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ Intel PLMT1064
PLMT1064
Obsolete
Programming Adapters, Sockets
Description:
FLEX TQFP PROGRAMMING ADAPTER
Manufacturer:
Intel
Datasheet:
PLMT1064 Datasheet
History Price: Obsolete
In Stock: 7060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLMT1064 Specification
Specification
Part No
PLMT1064
Category
Programming Adapters, Sockets
Manufacturer
Intel
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Adapter
For Use With/Related Products
Altera Devices
PLMT1064 PDF Datasheet
PLMT1064 Datasheet
Click and Download: PLMT1064 Datasheet
PLMT1064 Related Parts
PLMF3000-256
Intel
PKG PROG ADAPTER FBGA256 MAX3K
PLMG7256-192
Intel
PROG ADAPTER FOR EPM7256-192
PLMJ1213
Intel
PROGRAMMER ADAPTER 20 PIN J-LEAD
PLMJ3000-44
Intel
PROG ADAPTER FOR 3000A
PLMJ7000-44
Intel
PROG ADAPTER 7K 44 PIN J LD
PLMJ7000-68
Intel
PROG ADAPTER MAX7 68 PIN
PLMJ7000-84
Intel
PROG ADAPTER MAX7 84 PIN J-LD
PLMQ7000-100
Intel
PROG ADAPTER MAX7 100 PIN QFP
PLMQ7000-100NC
Intel
MAX7K/7KS 100PIN QFP ADAPTER
PLMQ7128/160-160NC
Intel
MAX 7128(S)/7160(S) 160 QFP NC
PLMR7256-208NC
Intel
MAX7256/7256S 208-PIN QFP ADAP
PLMSEPC-8
Intel
PROG ADAPTER FOR EPCS 8P SOIC
PLMT1064 Compare Parts
PLMT1064 vs PLMT7000-44
PLMT1064 vs PLMT7000-100NC
PLMT1064 vs PLMSEPC-8
PLMT1064 vs PLMR7256-208NC
PLMT1064 vs PLMQ7128/160-160NC
PLMT1064 vs PLMQ7000-100NC
PLMT1064 vs PLMQ7000-100
PLMT1064 vs PLMJ7000-84
PLMT1064 vs PLMJ7000-68
PLMT1064 vs PLMJ7000-44
PLMT1064 vs PLMJ3000-44
PLMT1064 vs PLMJ1213
PLMT1064 vs PLMG7256-192
PLMT1064 vs PLMF3000-256
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.