Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Programming Adapters, Sockets
/ Intel PLMF3000-256
PLMF3000-256
Obsolete
Programming Adapters, Sockets
Description:
PKG PROG ADAPTER FBGA256 MAX3K
Manufacturer:
Intel
Datasheet:
PLMF3000-256 Datasheet
History Price: Obsolete
In Stock: 28470
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLMF3000-256 Specification
Specification
Part No
PLMF3000-256
Category
Programming Adapters, Sockets
Manufacturer
Intel
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Socket Adapter
For Use With/Related Products
Altera Devices
PLMF3000-256 Related Parts
PLMG7256-192
Intel
PROG ADAPTER FOR EPM7256-192
PLMJ1213
Intel
PROGRAMMER ADAPTER 20 PIN J-LEAD
PLMJ3000-44
Intel
PROG ADAPTER FOR 3000A
PLMJ7000-44
Intel
PROG ADAPTER 7K 44 PIN J LD
PLMJ7000-68
Intel
PROG ADAPTER MAX7 68 PIN
PLMJ7000-84
Intel
PROG ADAPTER MAX7 84 PIN J-LD
PLMQ7000-100
Intel
PROG ADAPTER MAX7 100 PIN QFP
PLMQ7000-100NC
Intel
MAX7K/7KS 100PIN QFP ADAPTER
PLMQ7128/160-160NC
Intel
MAX 7128(S)/7160(S) 160 QFP NC
PLMR7256-208NC
Intel
MAX7256/7256S 208-PIN QFP ADAP
PLMSEPC-8
Intel
PROG ADAPTER FOR EPCS 8P SOIC
PLMT1064
Intel
FLEX TQFP PROGRAMMING ADAPTER
PLMF3000-256 Compare Parts
PLMF3000-256 vs PLMT7000-44
PLMF3000-256 vs PLMT7000-100NC
PLMF3000-256 vs PLMT1064
PLMF3000-256 vs PLMSEPC-8
PLMF3000-256 vs PLMR7256-208NC
PLMF3000-256 vs PLMQ7128/160-160NC
PLMF3000-256 vs PLMQ7000-100NC
PLMF3000-256 vs PLMQ7000-100
PLMF3000-256 vs PLMJ7000-84
PLMF3000-256 vs PLMJ7000-68
PLMF3000-256 vs PLMJ7000-44
PLMF3000-256 vs PLMJ3000-44
PLMF3000-256 vs PLMJ1213
PLMF3000-256 vs PLMG7256-192
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied