Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Intel DK-START-3C25N/P3
DK-START-3C25N/P3
Obsolete
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
PROMOTION EMAIL
Manufacturer:
Intel
Datasheet:
DK-START-3C25N/P3 Datasheet
History Price: Obsolete
In Stock: 5475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DK-START-3C25N/P3 Specification
Specification
Part No
DK-START-3C25N/P3
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Cyclone? III
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
EP3C25
Platform
Cyclone III FPGA Starter
Contents
Board(s), Cable(s), Power Supply
DK-START-3C25N/P3 Related Parts
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-START-3C25N/P3 Compare Parts
DK-START-3C25N/P3 vs DK-VIDEO-2SGX90N
DK-START-3C25N/P3 vs DK-VIDEO-2C70N
DK-START-3C25N/P3 vs DK-V7-VC709-G
DK-START-3C25N/P3 vs DK-V6-EMBD-G-J
DK-START-3C25N/P3 vs DK-V6-EMBD-G
DK-START-3C25N/P3 vs DK-V6-CONN-G-J
DK-START-3C25N/P3 vs DK-V6-CONN-G
DK-START-3C25N/P3 vs DK-V6-BCCN-G-J
DK-START-3C25N/P3 vs DK-V6-BCCN-G
DK-START-3C25N/P3 vs DK-U1-VCU110-G
DK-START-3C25N/P3 vs DK-U1-VCU110-ES3-G-J
DK-START-3C25N/P3 vs DK-U1-VCU110-ES3-G
DK-START-3C25N/P3 vs DK-U1-KCU1500-A-G
DK-START-3C25N/P3 vs DK-START-5AGXB3N
DK-START-3C25N/P3 vs DK-START-4CGX15N
DK-START-3C25N/P3 vs DK-START-3C25N
DK-START-3C25N/P3 vs DK-SOC-1SSX-L-D
DK-START-3C25N/P3 vs DK-SOC-1SSX-L-0ES
DK-START-3C25N/P3 vs DK-SOC-1SSX-H-D
DK-START-3C25N/P3 vs DK-SOC-1SSX-H-A
DK-START-3C25N/P3 vs DK-SOC-10AS066S-A
DK-START-3C25N/P3 vs DK-SI-AGF014E3ES
DK-START-3C25N/P3 vs DK-SI-5SGXEA7N
DK-START-3C25N/P3 vs DK-SI-4SGX230N
DK-START-3C25N/P3 vs DK-SI-4S100G2N
DK-START-3C25N/P3 vs DK-SI-2SGX90N
DK-START-3C25N/P3 vs DK-SI-1STX-E-A
DK-START-3C25N/P3 vs DK-SI-1SGX-H-A
DK-START-3C25N/P3 vs DK-SI-10AX115S-A
DK-START-3C25N/P3 vs DK-S6-EMBD-G-J
DK-START-3C25N/P3 vs DK-S6-EMBD-G
DK-START-3C25N/P3 vs DK-S6-CONN-G-J
DK-START-3C25N/P3 vs DK-S6-CONN-G
DK-START-3C25N/P3 vs DK-PCI-2C35N
DK-START-3C25N/P3 vs DK-NIOS-2S60N
DK-START-3C25N/P3 vs DK-NIOS-2C35N
DK-START-3C25N/P3 vs DK-N2EVAL-3C25N
DK-START-3C25N/P3 vs DK-MAXII-1270N
DK-START-3C25N/P3 vs DK-K7-EMBD-G
DK-START-3C25N/P3 vs DK-K7-CONN-G
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described