☰
DK-DEV-10CX220-A
DK-DEV-10CX220-A
Active
Description:  INTEL CYCLONE 10 GX FPGA DEV KIT
Manufacturer:  Intel
History Price: $1200
In Stock: 6595
DK-DEV-10CX220-A Specification
Specification
Part No
DK-DEV-10CX220-A
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Cyclone? 10 GX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
10CX220
Platform
Cyclone 10 GX FPGA
Contents
Board(s)
DK-DEV-10CX220-A Related Parts
DK-CYCII-2C20N
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10M50-A
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-DEV-3C120N
DK-DEV-3C120N
Intel
KIT DEV CYCLONE III EP3C120
DK-DEV-10CX220-A Compare Parts
  • DK-DEV-10CX220-A vs DK-VIDEO-2SGX90N
  • DK-DEV-10CX220-A vs DK-VIDEO-2C70N
  • DK-DEV-10CX220-A vs DK-V7-VC709-G
  • DK-DEV-10CX220-A vs DK-V6-EMBD-G-J
  • DK-DEV-10CX220-A vs DK-V6-EMBD-G
  • DK-DEV-10CX220-A vs DK-V6-CONN-G-J
  • DK-DEV-10CX220-A vs DK-V6-CONN-G
  • DK-DEV-10CX220-A vs DK-V6-BCCN-G-J
  • DK-DEV-10CX220-A vs DK-V6-BCCN-G
  • DK-DEV-10CX220-A vs DK-U1-VCU110-G
  • DK-DEV-10CX220-A vs DK-U1-VCU110-ES3-G-J
  • DK-DEV-10CX220-A vs DK-U1-VCU110-ES3-G
  • DK-DEV-10CX220-A vs DK-U1-KCU1500-A-G
  • DK-DEV-10CX220-A vs DK-START-5AGXB3N
  • DK-DEV-10CX220-A vs DK-START-4CGX15N
  • DK-DEV-10CX220-A vs DK-START-3C25N
  • DK-DEV-10CX220-A vs DK-SOC-1SSX-L-D
  • DK-DEV-10CX220-A vs DK-SOC-1SSX-L-0ES
  • DK-DEV-10CX220-A vs DK-SOC-1SSX-H-D
  • DK-DEV-10CX220-A vs DK-SOC-1SSX-H-A
  • DK-DEV-10CX220-A vs DK-SOC-10AS066S-A
  • DK-DEV-10CX220-A vs DK-SI-AGF014E3ES
  • DK-DEV-10CX220-A vs DK-SI-5SGXEA7N
  • DK-DEV-10CX220-A vs DK-SI-4SGX230N
  • DK-DEV-10CX220-A vs DK-SI-4S100G2N
  • DK-DEV-10CX220-A vs DK-SI-2SGX90N
  • DK-DEV-10CX220-A vs DK-SI-1STX-E-A
  • DK-DEV-10CX220-A vs DK-SI-1SGX-H-A
  • DK-DEV-10CX220-A vs DK-SI-10AX115S-A
  • DK-DEV-10CX220-A vs DK-S6-EMBD-G-J
  • DK-DEV-10CX220-A vs DK-S6-EMBD-G
  • DK-DEV-10CX220-A vs DK-S6-CONN-G-J
  • DK-DEV-10CX220-A vs DK-S6-CONN-G
  • DK-DEV-10CX220-A vs DK-PCI-2C35N
  • DK-DEV-10CX220-A vs DK-NIOS-2S60N
  • DK-DEV-10CX220-A vs DK-NIOS-2C35N
  • DK-DEV-10CX220-A vs DK-N2EVAL-3C25N
  • DK-DEV-10CX220-A vs DK-MAXII-1270N
  • DK-DEV-10CX220-A vs DK-K7-EMBD-G
  • DK-DEV-10CX220-A vs DK-K7-CONN-G
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described