☰
DK-SI-1STX-E-A
DK-SI-1STX-E-A
Active
Description:  KIT STRATIX10TX SIGNAL INTEGRITY
Manufacturer:  Intel
History Price: $12000
In Stock: 21550
DK-SI-1STX-E-A Specification
Specification
Part No
DK-SI-1STX-E-A
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Stratix? 10 TX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
1ST280E
Platform
Stratix 10 TX FPGA
Contents
Board(s), Cable(s), Power Supply
DK-SI-1STX-E-A Related Parts
DK-CYCII-2C20N
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-SI-1STX-E-A Compare Parts
  • DK-SI-1STX-E-A vs DK-VIDEO-2SGX90N
  • DK-SI-1STX-E-A vs DK-VIDEO-2C70N
  • DK-SI-1STX-E-A vs DK-V7-VC709-G
  • DK-SI-1STX-E-A vs DK-V6-EMBD-G-J
  • DK-SI-1STX-E-A vs DK-V6-EMBD-G
  • DK-SI-1STX-E-A vs DK-V6-CONN-G-J
  • DK-SI-1STX-E-A vs DK-V6-CONN-G
  • DK-SI-1STX-E-A vs DK-V6-BCCN-G-J
  • DK-SI-1STX-E-A vs DK-V6-BCCN-G
  • DK-SI-1STX-E-A vs DK-U1-VCU110-G
  • DK-SI-1STX-E-A vs DK-U1-VCU110-ES3-G-J
  • DK-SI-1STX-E-A vs DK-U1-VCU110-ES3-G
  • DK-SI-1STX-E-A vs DK-U1-KCU1500-A-G
  • DK-SI-1STX-E-A vs DK-START-5AGXB3N
  • DK-SI-1STX-E-A vs DK-START-4CGX15N
  • DK-SI-1STX-E-A vs DK-START-3C25N
  • DK-SI-1STX-E-A vs DK-SOC-1SSX-L-D
  • DK-SI-1STX-E-A vs DK-SOC-1SSX-L-0ES
  • DK-SI-1STX-E-A vs DK-SOC-1SSX-H-D
  • DK-SI-1STX-E-A vs DK-SOC-1SSX-H-A
  • DK-SI-1STX-E-A vs DK-SOC-10AS066S-A
  • DK-SI-1STX-E-A vs DK-SI-AGF014E3ES
  • DK-SI-1STX-E-A vs DK-SI-5SGXEA7N
  • DK-SI-1STX-E-A vs DK-SI-4SGX230N
  • DK-SI-1STX-E-A vs DK-SI-4S100G2N
  • DK-SI-1STX-E-A vs DK-SI-2SGX90N
  • DK-SI-1STX-E-A vs DK-SI-1SGX-H-A
  • DK-SI-1STX-E-A vs DK-SI-10AX115S-A
  • DK-SI-1STX-E-A vs DK-S6-EMBD-G-J
  • DK-SI-1STX-E-A vs DK-S6-EMBD-G
  • DK-SI-1STX-E-A vs DK-S6-CONN-G-J
  • DK-SI-1STX-E-A vs DK-S6-CONN-G
  • DK-SI-1STX-E-A vs DK-PCI-2C35N
  • DK-SI-1STX-E-A vs DK-NIOS-2S60N
  • DK-SI-1STX-E-A vs DK-NIOS-2C35N
  • DK-SI-1STX-E-A vs DK-N2EVAL-3C25N
  • DK-SI-1STX-E-A vs DK-MAXII-1270N
  • DK-SI-1STX-E-A vs DK-K7-EMBD-G
  • DK-SI-1STX-E-A vs DK-K7-CONN-G
  • DK-SI-1STX-E-A vs DK-EMB-3C120N
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you