Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Intel DK-MAXII-1270N
DK-MAXII-1270N
Last Time Buy
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
KIT DEV MAXII W/EPM 1270N
Manufacturer:
Intel
Datasheet:
DK-MAXII-1270N Datasheet
History Price: $156
In Stock: 42990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DK-MAXII-1270N Specification
Specification
Part No
DK-MAXII-1270N
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
MAX? II
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CPLD
For Use With/Related Products
EPM1270
Platform
MAX II CPLD PCI Card
Contents
Board(s), Cable(s), Accessories
DK-MAXII-1270N PDF Datasheet
DK-MAXII-1270N Datasheet
Click and Download: DK-MAXII-1270N Datasheet
DK-MAXII-1270N Related Parts
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-MAXII-1270N Compare Parts
DK-MAXII-1270N vs DK-VIDEO-2SGX90N
DK-MAXII-1270N vs DK-VIDEO-2C70N
DK-MAXII-1270N vs DK-V7-VC709-G
DK-MAXII-1270N vs DK-V6-EMBD-G-J
DK-MAXII-1270N vs DK-V6-EMBD-G
DK-MAXII-1270N vs DK-V6-CONN-G-J
DK-MAXII-1270N vs DK-V6-CONN-G
DK-MAXII-1270N vs DK-V6-BCCN-G-J
DK-MAXII-1270N vs DK-V6-BCCN-G
DK-MAXII-1270N vs DK-U1-VCU110-G
DK-MAXII-1270N vs DK-U1-VCU110-ES3-G-J
DK-MAXII-1270N vs DK-U1-VCU110-ES3-G
DK-MAXII-1270N vs DK-U1-KCU1500-A-G
DK-MAXII-1270N vs DK-START-5AGXB3N
DK-MAXII-1270N vs DK-START-4CGX15N
DK-MAXII-1270N vs DK-START-3C25N
DK-MAXII-1270N vs DK-SOC-1SSX-L-D
DK-MAXII-1270N vs DK-SOC-1SSX-L-0ES
DK-MAXII-1270N vs DK-SOC-1SSX-H-D
DK-MAXII-1270N vs DK-SOC-1SSX-H-A
DK-MAXII-1270N vs DK-SOC-10AS066S-A
DK-MAXII-1270N vs DK-SI-AGF014E3ES
DK-MAXII-1270N vs DK-SI-5SGXEA7N
DK-MAXII-1270N vs DK-SI-4SGX230N
DK-MAXII-1270N vs DK-SI-4S100G2N
DK-MAXII-1270N vs DK-SI-2SGX90N
DK-MAXII-1270N vs DK-SI-1STX-E-A
DK-MAXII-1270N vs DK-SI-1SGX-H-A
DK-MAXII-1270N vs DK-SI-10AX115S-A
DK-MAXII-1270N vs DK-S6-EMBD-G-J
DK-MAXII-1270N vs DK-S6-EMBD-G
DK-MAXII-1270N vs DK-S6-CONN-G-J
DK-MAXII-1270N vs DK-S6-CONN-G
DK-MAXII-1270N vs DK-PCI-2C35N
DK-MAXII-1270N vs DK-NIOS-2S60N
DK-MAXII-1270N vs DK-NIOS-2C35N
DK-MAXII-1270N vs DK-N2EVAL-3C25N
DK-MAXII-1270N vs DK-K7-EMBD-G
DK-MAXII-1270N vs DK-K7-CONN-G
DK-MAXII-1270N vs DK-EMB-3C120N
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you