Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ Intel DK-DEV-AGF014E2ES
DK-DEV-AGF014E2ES
Obsolete
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
AGILEX F-SERIES DEV KIT AGF014E2
Manufacturer:
Intel
Datasheet:
DK-DEV-AGF014E2ES Datasheet
History Price: Obsolete
In Stock: 9700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DK-DEV-AGF014E2ES Specification
Specification
Part No
DK-DEV-AGF014E2ES
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Intel
Series
Agilex? F-Series
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
AGFB014
Platform
Agilex F-Series SoC FPGA PCIe Card
Contents
Board(s), Cable(s), Power Supply, Accessories
DK-DEV-AGF014E2ES PDF Datasheet
DK-DEV-AGF014E2ES Datasheet
Click and Download: DK-DEV-AGF014E2ES Datasheet
DK-DEV-AGF014E2ES Related Parts
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-DEV-AGF014E2ES Compare Parts
DK-DEV-AGF014E2ES vs DK-VIDEO-2SGX90N
DK-DEV-AGF014E2ES vs DK-VIDEO-2C70N
DK-DEV-AGF014E2ES vs DK-V7-VC709-G
DK-DEV-AGF014E2ES vs DK-V6-EMBD-G-J
DK-DEV-AGF014E2ES vs DK-V6-EMBD-G
DK-DEV-AGF014E2ES vs DK-V6-CONN-G-J
DK-DEV-AGF014E2ES vs DK-V6-CONN-G
DK-DEV-AGF014E2ES vs DK-V6-BCCN-G-J
DK-DEV-AGF014E2ES vs DK-V6-BCCN-G
DK-DEV-AGF014E2ES vs DK-U1-VCU110-G
DK-DEV-AGF014E2ES vs DK-U1-VCU110-ES3-G-J
DK-DEV-AGF014E2ES vs DK-U1-VCU110-ES3-G
DK-DEV-AGF014E2ES vs DK-U1-KCU1500-A-G
DK-DEV-AGF014E2ES vs DK-START-5AGXB3N
DK-DEV-AGF014E2ES vs DK-START-4CGX15N
DK-DEV-AGF014E2ES vs DK-START-3C25N
DK-DEV-AGF014E2ES vs DK-SOC-1SSX-L-D
DK-DEV-AGF014E2ES vs DK-SOC-1SSX-L-0ES
DK-DEV-AGF014E2ES vs DK-SOC-1SSX-H-D
DK-DEV-AGF014E2ES vs DK-SOC-1SSX-H-A
DK-DEV-AGF014E2ES vs DK-SOC-10AS066S-A
DK-DEV-AGF014E2ES vs DK-SI-AGF014E3ES
DK-DEV-AGF014E2ES vs DK-SI-5SGXEA7N
DK-DEV-AGF014E2ES vs DK-SI-4SGX230N
DK-DEV-AGF014E2ES vs DK-SI-4S100G2N
DK-DEV-AGF014E2ES vs DK-SI-2SGX90N
DK-DEV-AGF014E2ES vs DK-SI-1STX-E-A
DK-DEV-AGF014E2ES vs DK-SI-1SGX-H-A
DK-DEV-AGF014E2ES vs DK-SI-10AX115S-A
DK-DEV-AGF014E2ES vs DK-S6-EMBD-G-J
DK-DEV-AGF014E2ES vs DK-S6-EMBD-G
DK-DEV-AGF014E2ES vs DK-S6-CONN-G-J
DK-DEV-AGF014E2ES vs DK-S6-CONN-G
DK-DEV-AGF014E2ES vs DK-PCI-2C35N
DK-DEV-AGF014E2ES vs DK-NIOS-2S60N
DK-DEV-AGF014E2ES vs DK-NIOS-2C35N
DK-DEV-AGF014E2ES vs DK-N2EVAL-3C25N
DK-DEV-AGF014E2ES vs DK-MAXII-1270N
DK-DEV-AGF014E2ES vs DK-K7-EMBD-G
DK-DEV-AGF014E2ES vs DK-K7-CONN-G
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described