KITIM73D122V01FLEXTOBO1
KITIM73D122V01FLEXTOBO1
Active
Description:  EVAL KIT
Manufacturer:  Infineon Technologies
History Price: $48.13
In Stock: 39400
KITIM73D122V01FLEXTOBO1 Specification
Specification
Part No
KITIM73D122V01FLEXTOBO1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Infineon Technologies
Series
XENSIV?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
MEMS Omnidirectional Microphones
Embedded
No
Utilized IC / Part
IM73D122V01
Primary Attributes
Digital Output
Supplied Contents
Board(s)
KITIM73D122V01FLEXTOBO1 Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18291
KIT-18291
SparkFun Electronics
SPARKFUN FT231X BREAKOUT KIT
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33812ECUEVME
KIT33812ECUEVME
NXP Semiconductors
KIT DESIGN FOR 33812/S12P
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KITIM73D122V01FLEXTOBO1 Description
Overview of the Infineon Technologies KITIM73D122V01FLEXTOBO1

The Infineon KITIM73D122V01FLEXTOBO1 is a highly advanced evaluation kit designed for testing and evaluating the features of Infineon’s IM73D122V01 digital signal processor (DSP) and its associated components. The kit is intended to assist in the development of advanced power management solutions, motor control systems, and other applications that require efficient and high-performance signal processing. The evaluation platform allows engineers to quickly get up to speed with the device’s capabilities and provides an environment for testing various configurations, analyzing performance metrics, and optimizing designs for real-world applications.

This evaluation kit is designed for use in industrial, automotive, and other demanding environments that require precision control and high reliability.

Key Features of the KITIM73D122V01FLEXTOBO1

* Powerful Digital Signal Processor (DSP):
The heart of the evaluation kit is the Infineon IM73D122V01, a high-performance DSP that provides robust computational power for complex algorithms used in motor control, digital power processing, and advanced sensor data handling. The DSP features an optimized architecture that is well-suited for real-time processing in a variety of embedded applications.

* Wide Application Range:
The kit is ideal for use in a range of applications, such as motor control for industrial drives, digital power conversion, renewable energy systems (like solar inverters), and electric vehicle systems. The flexibility of the evaluation board ensures compatibility with a variety of motor types, sensors, and other connected peripherals.

* Integrated Power Management:
The evaluation board is designed with integrated power management features that enable efficient energy conversion, voltage regulation, and system optimization. It includes on-board power supplies that support multiple voltage rails, ensuring that the system can operate in a variety of power configurations.

* FLEXTOBO1 Design Platform:
The evaluation kit features Infineon’s FLEXTOBO1 design platform, which is a flexible and modular approach to system design. This platform allows for easy reconfiguration of the kit for different applications by swapping out components, modifying connections, and customizing power settings to suit specific design goals.

* Real-Time Performance Monitoring:
The kit includes tools for monitoring system performance in real-time, which is vital for debugging and optimizing algorithms. Engineers can observe key parameters such as processing speed, power consumption, and output signals, making it easier to identify issues and fine-tune system behavior.

* Support for Advanced Algorithms:
The IM73D122V01 DSP is capable of handling complex mathematical algorithms and signal processing tasks, such as Fourier transforms, filtering, and control loop execution. The evaluation kit is designed to showcase the processing power of the DSP and can be used to prototype and develop advanced algorithms for various applications.

Electrical and Mechanical Specifications

* Processor and Core:

* Processor: Infineon IM73D122V01 DSP
* Core architecture: High-performance signal processing core
* Processing power: Suitable for real-time motor control, power conversion, and sensor data processing

* Power Supply:

* Input voltage: 12V DC (from external power supply)
* On-board power regulation to supply different voltages as needed
* Multiple voltage rails to support various components (e.g., 5V, 3.3V)
* Current consumption: Dependent on the specific configuration, typically ranging from 500mA to 1A under load

* Temperature Range:

* Operating temperature: 0°C to 70°C for industrial applications
* Storage temperature: -40°C to 85°C

* Physical Dimensions:

* Dimensions: Approximately 150mm x 100mm (typical for evaluation kits)
* Form factor designed for easy integration into test setups and system development environments

Communication Interfaces

* Serial Communication (RS-232 / RS-485):
The evaluation kit supports serial communication over RS-232 and RS-485 interfaces, which are commonly used in industrial automation systems. These interfaces are ideal for connecting to external sensors, control devices, and communication networks.

* CAN Bus:
The kit supports the Controller Area Network (CAN) bus, which is widely used in automotive and industrial applications for reliable and fault-tolerant communication between different nodes in the system. CAN is ideal for applications that require high-speed data transfer and robust communication in noisy environments.

* SPI and I2C Interfaces:
The evaluation kit supports both SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) communication protocols, which are commonly used for interfacing with peripheral devices such as sensors, displays, and external memory. These interfaces allow for easy integration of additional components into the system.

* USB Interface:
The USB interface allows for communication between the evaluation kit and a host computer for data transfer, programming, and system configuration. The USB connection also powers the system, reducing the need for additional power supplies during development.

* PWM Outputs:
Pulse-width modulation (PWM) outputs are provided for controlling motors, servos, or other actuators. The kit’s DSP is capable of generating precise PWM signals to control the speed, direction, and torque of motors in various applications.

Software and Development Tools

* Infineon Development Tools:
The kit is compatible with Infineon’s development tools, including the Embedded Power IC Design Tool and Motor Control Suite. These tools help engineers design, simulate, and optimize their systems before implementation. The software suite includes pre-built libraries and algorithms for motor control, power conversion, and other tasks.

* IDE and Compiler Support:
The evaluation board is compatible with a range of integrated development environments (IDEs) and compilers, including the Infineon Tricore Studio and third-party tools such as IAR Embedded Workbench. These development environments provide support for debugging, compiling, and programming the DSP.

* Real-Time Debugging:
The evaluation kit offers real-time debugging support, including breakpoints, step-through execution, and variable tracking. These features are essential for identifying issues and optimizing algorithms during development.

* Simulation and Testing Tools:
The kit includes tools for simulating various aspects of the system’s operation, such as power consumption, signal processing, and motor performance. These tools are useful for verifying design choices and ensuring that the system meets the required specifications.

Applications

* Motor Control Systems:
The KITIM73D122V01FLEXTOBO1 is particularly well-suited for evaluating and developing motor control applications, such as DC motor, stepper motor, and AC motor controllers. The DSP provides the computational power necessary for handling complex motor control algorithms like field-oriented control (FOC) and direct torque control (DTC).

* Digital Power Processing:
The kit can be used to develop and optimize digital power processing systems, such as power converters, inverters, and UPS (Uninterruptible Power Supply) systems. Its support for high-frequency PWM and power conversion algorithms makes it ideal for evaluating power management solutions in industrial and automotive applications.

* Renewable Energy Systems:
The platform can be used for developing power conversion and management systems for renewable energy applications, including solar inverters and wind turbine controllers. The ability to handle real-time data from sensors and control systems is essential in these energy-efficient applications.

* Electric Vehicles (EVs):
The Infineon evaluation kit is designed to support the development of electric vehicle control systems, including battery management, motor control, and power conversion. The high-performance DSP ensures efficient operation, even under demanding conditions, making it an excellent tool for EV development.

* Industrial Automation:
The flexibility of the kit allows it to be used in a variety of industrial automation applications, including robotics, PLCs (programmable logic controllers), and automated manufacturing systems. The system’s ability to handle real-time signal processing and control tasks ensures optimal performance in these high-demand environments.

Conclusion

The Infineon KITIM73D122V01FLEXTOBO1 is an advanced and versatile evaluation kit designed for high-performance signal processing applications. With its powerful DSP, modular design, and wide range of communication interfaces, it is an ideal platform for developing and testing motor control systems, digital power processing, and other embedded applications. The kit offers comprehensive tools for system simulation, debugging, and optimization, allowing developers to accelerate their designs and ensure that their products meet the highest standards of performance and reliability. Whether for industrial, automotive, or renewable energy applications, the KITIM73D122V01FLEXTOBO1 offers the flexibility and power needed for today’s demanding embedded systems.
KITIM73D122V01FLEXTOBO1 Compare Parts
  • KITIM73D122V01FLEXTOBO1 vs KITXMC1XAKMOTOR001TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITVR5510DA0EVM
  • KITIM73D122V01FLEXTOBO1 vs KITUSBSPIDGLEVME
  • KITIM73D122V01FLEXTOBO1 vs KITSGTL5000EVBE
  • KITIM73D122V01FLEXTOBO1 vs KITPF8201FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF8200FRDMPGM
  • KITIM73D122V01FLEXTOBO1 vs KITPF8200FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF8121FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF7100FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF5200FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF502XSKTEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF5024FRDMEVM
  • KITIM73D122V01FLEXTOBO1 vs KITPF4210EPEVB
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM015TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM010TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM008TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM007TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM006TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM005TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM004TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGPWRBOM003TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGMBBOM504TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGMBBOM503TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGMBBOM004TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGMBBOM003TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITLGCAPBOM005TOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITIM73A135V01FLEXTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITIM72D128V01FLEXTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITIM69D127V11FLEXTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITFS6523CAEEVM
  • KITIM73D122V01FLEXTOBO1 vs KITFS6522LAEEVM
  • KITIM73D122V01FLEXTOBO1 vs KITFS5600SKTEVM
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER2EDS8265HTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER2EDN7524RTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER2EDN7524GTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER2EDN7524FTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER2EDF7275FTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER1EDN7550BTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER1EDN7512GTOBO1
  • KITIM73D122V01FLEXTOBO1 vs KITDRIVER1EDN7512BTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!