☰
ROA170163/4
ROA170163/4
Active
Description:  PMU8418 EVALUATION BOARD
Manufacturer:  Flex Power Modules
Datasheet:   ROA170163/4 Datasheet
History Price: $134.82
In Stock: 4410
ROA170163/4 Specification
Specification
Part No
ROA170163/4
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Flex Power Modules
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC Converter
Outputs and Type
1, Non-Isolated
Voltage - Output
0.6V ~ 5.5V
Current - Output
8A
Voltage - Input
4.5V ~ 17V
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
PMU8418
Power - Output
44 W
ROA170163/4 Related Parts
ROA1283835
ROA1283835
Flex Power Modules
IBC TEST BOARD
ROA1283836
ROA1283836
Flex Power Modules
POL TEST BOARD, BMR462, BMR463,
ROA1285151
ROA1285151
Flex Power Modules
PIM TEST BOARD
ROA170111
ROA170111
Flex Power Modules
POL BMR4690000 EVALUATION BOARD
ROA170111/1
ROA170111/1
Flex Power Modules
POL BMR4696001 EVALUATION BOARD
ROA170163/2
ROA170163/2
Flex Power Modules
PMU8218 EVALUATION BOARD
ROA170163/B
ROA170163/B
Flex Power Modules
PMU8318 EVALUATION BOARD
ROA17026
ROA17026
Flex Power Modules
POL BMR461 EVALUATION BOARD
ROA170163/4 Compare Parts
  • ROA170163/4 vs ROA170163/B
  • ROA170163/4 vs ROA170163/2
  • ROA170163/4 vs ROA170111/1
  • ROA170163/4 vs ROA170111
  • ROA170163/4 vs ROA1285151
  • ROA170163/4 vs ROA1283836
  • ROA170163/4 vs ROA1283835
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description