☰
ROA170111
ROA170111
Active
Description:  POL BMR4690000 EVALUATION BOARD
Manufacturer:  Flex Power Modules
Datasheet:   ROA170111 Datasheet
History Price: $509.04
In Stock: 46040
ROA170111 Specification
Specification
Part No
ROA170111
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Flex Power Modules
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
-
Voltage - Output
0.6V ~ 5V
Current - Output
-
Voltage - Input
7.5V ~ 14V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Partially Populated
Supplied Contents
Board(s)
Utilized IC / Part
BMR469
Power - Output
-
ROA170111 Related Parts
ROA1283835
ROA1283835
Flex Power Modules
IBC TEST BOARD
ROA1283836
ROA1283836
Flex Power Modules
POL TEST BOARD, BMR462, BMR463,
ROA1285151
ROA1285151
Flex Power Modules
PIM TEST BOARD
ROA170111/1
ROA170111/1
Flex Power Modules
POL BMR4696001 EVALUATION BOARD
ROA170163/2
ROA170163/2
Flex Power Modules
PMU8218 EVALUATION BOARD
ROA170163/4
ROA170163/4
Flex Power Modules
PMU8418 EVALUATION BOARD
ROA170163/B
ROA170163/B
Flex Power Modules
PMU8318 EVALUATION BOARD
ROA17026
ROA17026
Flex Power Modules
POL BMR461 EVALUATION BOARD
ROA170111 Compare Parts
  • ROA170111 vs ROA170163/B
  • ROA170111 vs ROA170163/4
  • ROA170111 vs ROA170163/2
  • ROA170111 vs ROA170111/1
  • ROA170111 vs ROA1285151
  • ROA170111 vs ROA1283836
  • ROA170111 vs ROA1283835
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description