Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9166
EPC9166
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DCDC 500W DUAL PH/SYNCBOOST CONV
Manufacturer:
EPC
Datasheet:
EPC9166 Datasheet
History Price: $484.8
In Stock: 1320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC9166 Specification
Specification
Part No
EPC9166
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
Series
eGaN?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
-
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
EPC9166 PDF Datasheet
EPC9166 Datasheet
Click and Download: EPC9166 Datasheet
EPC9166 Related Parts
EPC9101
EPC
EVAL DEV EPC2015/2014 EGAN FETS
EPC9102
EPC
EVAL DEV FOR EPC2001 EGAN FET
EPC9107
EPC
BOARD EVAL FOR EPC2015
EPC9115
EPC
EVAL BOARD GAN EPC2020/EPC2021
EPC9118
EPC
EVAL BOARD EGAN FET
EPC9130
EPC
EVAL BOARD FOR EPC2045
EPC9131
EPC
EVAL BOARD FOR EPC2112
EPC9137KIT
EPC
DCDC 12V/48V BIDIR REF DESN AUTO
EPC9143KIT
EPC
EVAL BOARD 48V 300W 1/16 BRCK
EPC9148
EPC
DC-DC 44-60VIN 19VOUT 12.5A DEMO
EPC9149KIT
EPC
EVAL REF DCDC 36-60VIN/9-15VOUT
EPC9153
EPC
DEMO DCDC 44-60VIN 12-20VO 12.5A
EPC9166 Compare Parts
EPC9166 vs EPC9160
EPC9166 vs EPC9158
EPC9166 vs EPC9157KIT
EPC9166 vs EPC9153
EPC9166 vs EPC9149KIT
EPC9166 vs EPC9148
EPC9166 vs EPC9143KIT
EPC9166 vs EPC9137KIT
EPC9166 vs EPC9131
EPC9166 vs EPC9130
EPC9166 vs EPC9118
EPC9166 vs EPC9115
EPC9166 vs EPC9107
EPC9166 vs EPC9102
EPC9166 vs EPC9101
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.