EPC9107
EPC9107
Obsolete
Description:  BOARD EVAL FOR EPC2015
Manufacturer:  EPC
Datasheet:   EPC9107 Datasheet
History Price: Obsolete
In Stock: 31000
EPC9107 Specification
Specification
Part No
EPC9107
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
15A
Voltage - Input
9V ~ 28V
Regulator Topology
Buck
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EPC2015
Power - Output
-
EPC9107 PDF Datasheet
EPC9107 Related Parts
EPC9101
EPC9101
EPC
EVAL DEV EPC2015/2014 EGAN FETS
EPC9102
EPC9102
EPC
EVAL DEV FOR EPC2001 EGAN FET
EPC9115
EPC9115
EPC
EVAL BOARD GAN EPC2020/EPC2021
EPC9118
EPC9118
EPC
EVAL BOARD EGAN FET
EPC9130
EPC9130
EPC
EVAL BOARD FOR EPC2045
EPC9131
EPC9131
EPC
EVAL BOARD FOR EPC2112
EPC9137KIT
EPC9137KIT
EPC
DCDC 12V/48V BIDIR REF DESN AUTO
EPC9143KIT
EPC9143KIT
EPC
EVAL BOARD 48V 300W 1/16 BRCK
EPC9148
EPC9148
EPC
DC-DC 44-60VIN 19VOUT 12.5A DEMO
EPC9149KIT
EPC9149KIT
EPC
EVAL REF DCDC 36-60VIN/9-15VOUT
EPC9153
EPC9153
EPC
DEMO DCDC 44-60VIN 12-20VO 12.5A
EPC9157KIT
EPC9157KIT
EPC
EVAL MOD DCDC 1/16TH BRICK 300W
EPC9107 Compare Parts
  • EPC9107 vs EPC9162
  • EPC9107 vs EPC9160
  • EPC9107 vs EPC9158
  • EPC9107 vs EPC9157KIT
  • EPC9107 vs EPC9153
  • EPC9107 vs EPC9149KIT
  • EPC9107 vs EPC9148
  • EPC9107 vs EPC9143KIT
  • EPC9107 vs EPC9137KIT
  • EPC9107 vs EPC9131
  • EPC9107 vs EPC9130
  • EPC9107 vs EPC9118
  • EPC9107 vs EPC9115
  • EPC9107 vs EPC9102
  • EPC9107 vs EPC9101
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.