☰
EAK00331
EAK00331
Obsolete
Description:  IMX6 SOLOX DEVELOPER'S KIT V2
Manufacturer:  Embedded Artists
Datasheet:   EAK00331 Datasheet
History Price: Obsolete
In Stock: 18090
EAK00331 Specification
Specification
Part No
EAK00331
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
i.MX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A9, Cortex?-M4
Platform
-
Utilized IC / Part
i.MX 6SoloX
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
EAK00331 PDF Datasheet
EAK00331 Related Parts
EAK00251
EAK00251
Embedded Artists
I.MX 6QUAD EVAL BRD
EAK00253
EAK00253
Embedded Artists
I.MX 6ULTRALITE EVAL BRD
EAK00263
EAK00263
Embedded Artists
I.MX 6DUALLITE EVAL BRD
EAK00268
EAK00268
Embedded Artists
I.MX 7DUAL EVAL BRD
EAK00273
EAK00273
Embedded Artists
I.MX 7DUAL EVAL BRD
EAK00296
EAK00296
Embedded Artists
I.MX RT1052 EVAL BRD
EAK00378
EAK00378
Embedded Artists
IMX RT1064 DEVELOPER'S KIT
EAK00395
EAK00395
Embedded Artists
IMX RT1166 DEVELOPER'S KIT
EAK00245
EAK00245
Embedded Artists
I.MX 6SOLOX EVAL BRD
EAK00310
EAK00310
Embedded Artists
IMX RT1062 DEVELOPER'S KIT
EAK00329
EAK00329
Embedded Artists
IMX7 DUAL DEVELOPER'S KIT V2
EAK00332
EAK00332
Embedded Artists
IMX6 QUAD DEVELOPER'S KIT V2
EAK00331 Compare Parts
  • EAK00331 vs EAK00378
  • EAK00331 vs EAK00296
  • EAK00331 vs EAK00273
  • EAK00331 vs EAK00268
  • EAK00331 vs EAK00263
  • EAK00331 vs EAK00253
  • EAK00331 vs EAK00251
  • EAK00331 vs EAK00394
  • EAK00331 vs EAK00393
  • EAK00331 vs EAK00380
  • EAK00331 vs EAK00360
  • EAK00331 vs EAK00347
  • EAK00331 vs EAK00346
  • EAK00331 vs EAK00344
  • EAK00331 vs EAK00343
  • EAK00331 vs EAK00342
  • EAK00331 vs EAK00332
  • EAK00331 vs EAK00329
  • EAK00331 vs EAK00310
  • EAK00331 vs EAK00245
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you