☰
EAK00245
EAK00245
Obsolete
Description:  I.MX 6SOLOX EVAL BRD
Manufacturer:  Embedded Artists
Datasheet:   EAK00245 Datasheet
History Price: $375.72
In Stock: 16810
EAK00245 Specification
Specification
Part No
EAK00245
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Embedded Artists
Series
i.MX
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A9, Cortex?-M4
Platform
-
Utilized IC / Part
i.MX 6SoloX
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
EAK00245 PDF Datasheet
EAK00245 Related Parts
EAK00251
EAK00251
Embedded Artists
I.MX 6QUAD EVAL BRD
EAK00253
EAK00253
Embedded Artists
I.MX 6ULTRALITE EVAL BRD
EAK00263
EAK00263
Embedded Artists
I.MX 6DUALLITE EVAL BRD
EAK00268
EAK00268
Embedded Artists
I.MX 7DUAL EVAL BRD
EAK00273
EAK00273
Embedded Artists
I.MX 7DUAL EVAL BRD
EAK00296
EAK00296
Embedded Artists
I.MX RT1052 EVAL BRD
EAK00378
EAK00378
Embedded Artists
IMX RT1064 DEVELOPER'S KIT
EAK00395
EAK00395
Embedded Artists
IMX RT1166 DEVELOPER'S KIT
EAK00310
EAK00310
Embedded Artists
IMX RT1062 DEVELOPER'S KIT
EAK00329
EAK00329
Embedded Artists
IMX7 DUAL DEVELOPER'S KIT V2
EAK00331
EAK00331
Embedded Artists
IMX6 SOLOX DEVELOPER'S KIT V2
EAK00332
EAK00332
Embedded Artists
IMX6 QUAD DEVELOPER'S KIT V2
EAK00245 Compare Parts
  • EAK00245 vs EAK00378
  • EAK00245 vs EAK00296
  • EAK00245 vs EAK00273
  • EAK00245 vs EAK00268
  • EAK00245 vs EAK00263
  • EAK00245 vs EAK00253
  • EAK00245 vs EAK00251
  • EAK00245 vs EAK00394
  • EAK00245 vs EAK00393
  • EAK00245 vs EAK00380
  • EAK00245 vs EAK00360
  • EAK00245 vs EAK00347
  • EAK00245 vs EAK00346
  • EAK00245 vs EAK00344
  • EAK00245 vs EAK00343
  • EAK00245 vs EAK00342
  • EAK00245 vs EAK00332
  • EAK00245 vs EAK00331
  • EAK00245 vs EAK00329
  • EAK00245 vs EAK00310
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top