EA-ACC-011
EA-ACC-011
Active
Description:  20-POS IDC RIBBON CABLE 100 MIL
Manufacturer:  Embedded Artists
Datasheet:   EA-ACC-011 Datasheet
History Price: $11.45
In Stock: 49000
EA-ACC-011 Specification
Specification
Part No
EA-ACC-011
Category
Kits Accessories
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
-
EA-ACC-011 PDF Datasheet
EA-ACC-011 Related Parts
EA-ACC-026
EA-ACC-026
Embedded Artists
RIBBON CABLE IDC 24-POS 50MIL
EA-ACC-027
EA-ACC-027
Embedded Artists
LABTOOL CABLE 26-POS
EA-ACC-040
EA-ACC-040
Embedded Artists
JTAG ADAPTER 10-PIN TO 20-PIN
EA-LCD-007
EA-LCD-007
Embedded Artists
LCD 1.35" MEMORY 96X96 PX
EA-LCD-008
EA-LCD-008
Embedded Artists
LCD 1.5" RGB 128X128 PX
EA-QSB-017
EA-QSB-017
Embedded Artists
BOARD QSB BASE LPC4088
EA-QSB-018
EA-QSB-018
Embedded Artists
BASE BOARD EXPERIMENT LPC4088
EA-QSB-100
EA-QSB-100
Embedded Artists
BOARD QUICK START
EA-XPR-020
EA-XPR-020
Embedded Artists
BOARD PROTOTYPE LPCXPRESSO
EA-XPR-202
EA-XPR-202
Embedded Artists
LAB TOOL LPCXPRESSO W/LPC-LINK 2
EA-XPR-301
EA-XPR-301
Embedded Artists
KIT EXPERIMENT LPC812 MAX
EA-ACC-010
EA-ACC-010
Embedded Artists
50-POS IDC RIBBON CABLE 100 MIL
EA-ACC-011 Compare Parts
  • EA-ACC-011 vs EA-XPR-202
  • EA-ACC-011 vs EA-XPR-020
  • EA-ACC-011 vs EA-QSB-100
  • EA-ACC-011 vs EA-QSB-018
  • EA-ACC-011 vs EA-QSB-017
  • EA-ACC-011 vs EA-LCD-008
  • EA-ACC-011 vs EA-LCD-007
  • EA-ACC-011 vs EA-ACC-040
  • EA-ACC-011 vs EA-ACC-027
  • EA-ACC-011 vs EA-ACC-026
  • EA-ACC-011 vs EA-ACC-013
  • EA-ACC-011 vs EA-ACC-012
  • EA-ACC-011 vs EA-ACC-010
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you