☰
EA-ACC-010
EA-ACC-010
Active
Description:  50-POS IDC RIBBON CABLE 100 MIL
Manufacturer:  Embedded Artists
Datasheet:   EA-ACC-010 Datasheet
History Price: $13.79
In Stock: 14320
EA-ACC-010 Specification
Specification
Part No
EA-ACC-010
Category
Kits Accessories
Manufacturer
Embedded Artists
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
-
EA-ACC-010 PDF Datasheet
EA-ACC-010 Related Parts
EA-ACC-026
EA-ACC-026
Embedded Artists
RIBBON CABLE IDC 24-POS 50MIL
EA-ACC-027
EA-ACC-027
Embedded Artists
LABTOOL CABLE 26-POS
EA-ACC-040
EA-ACC-040
Embedded Artists
JTAG ADAPTER 10-PIN TO 20-PIN
EA-LCD-007
EA-LCD-007
Embedded Artists
LCD 1.35" MEMORY 96X96 PX
EA-LCD-008
EA-LCD-008
Embedded Artists
LCD 1.5" RGB 128X128 PX
EA-QSB-017
EA-QSB-017
Embedded Artists
BOARD QSB BASE LPC4088
EA-QSB-018
EA-QSB-018
Embedded Artists
BASE BOARD EXPERIMENT LPC4088
EA-QSB-100
EA-QSB-100
Embedded Artists
BOARD QUICK START
EA-XPR-020
EA-XPR-020
Embedded Artists
BOARD PROTOTYPE LPCXPRESSO
EA-XPR-202
EA-XPR-202
Embedded Artists
LAB TOOL LPCXPRESSO W/LPC-LINK 2
EA-XPR-301
EA-XPR-301
Embedded Artists
KIT EXPERIMENT LPC812 MAX
EA-ACC-011
EA-ACC-011
Embedded Artists
20-POS IDC RIBBON CABLE 100 MIL
EA-ACC-010 Compare Parts
  • EA-ACC-010 vs EA-XPR-202
  • EA-ACC-010 vs EA-XPR-020
  • EA-ACC-010 vs EA-QSB-100
  • EA-ACC-010 vs EA-QSB-018
  • EA-ACC-010 vs EA-QSB-017
  • EA-ACC-010 vs EA-LCD-008
  • EA-ACC-010 vs EA-LCD-007
  • EA-ACC-010 vs EA-ACC-040
  • EA-ACC-010 vs EA-ACC-027
  • EA-ACC-010 vs EA-ACC-026
  • EA-ACC-010 vs EA-ACC-013
  • EA-ACC-010 vs EA-ACC-012
  • EA-ACC-010 vs EA-ACC-011
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.