☰
SIM535-A01-DEV-01
SIM535-A01-DEV-01
Obsolete
Description:  DEV KIT +SPA200 SIM535-A01-R55AL
Manufacturer:  E2IP Technologies
History Price: Obsolete
In Stock: 46860
SIM535-A01-DEV-01 Specification
Specification
Part No
SIM535-A01-DEV-01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
E2IP Technologies
Series
Serious Integrated Module
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
SIM535
Primary Attributes
7" 800x480 WVGA
Supplied Contents
Board(s), Cable(s), Power Supply
SIM535-A01-DEV-01 PDF Datasheet
SIM535-A01-DEV-01 Related Parts
SIM115-A01-DEV-01
SIM115-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM115-A01-R45AL
SIM231-A01-DEV-01
SIM231-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM231-A01-R32AL
SIM243-A01-DEV-01
SIM243-A01-DEV-01
E2IP Technologies
DEV KIT W/SIM243-A01-C42ALM-01
SIM543-A01-DEV-01
SIM543-A01-DEV-01
E2IP Technologies
DEV KIT W/SIM543-A01-C45ALM-01
SIM225-A01-DEV-01
SIM225-A01-DEV-01
E2IP Technologies
DEV BOARD FOR SIM225-A01
SIM552-A01-C45ALMDA-DEV-01
SIM552-A01-C45ALMDA-DEV-01
E2IP Technologies
DEV KIT SIM552-A01-C45ALMDA-01
SIM535-A01-DEV-01 Compare Parts
  • SIM535-A01-DEV-01 vs SIM243-A01-DEV-01
  • SIM535-A01-DEV-01 vs SIM231-A01-DEV-01
  • SIM535-A01-DEV-01 vs SIM115-A01-DEV-01
  • SIM535-A01-DEV-01 vs SIM552-A01-C45ALMDA-DEV-01
  • SIM535-A01-DEV-01 vs SIM225-A01-DEV-01
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!