☰
SIM225-A01-DEV-01
SIM225-A01-DEV-01
Obsolete
Description:  DEV BOARD FOR SIM225-A01
Manufacturer:  E2IP Technologies
History Price: Obsolete
In Stock: 35570
SIM225-A01-DEV-01 Specification
Specification
Part No
SIM225-A01-DEV-01
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
E2IP Technologies
Series
Serious Integrated Module
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Touch Screen
Embedded
Yes, MCU, 32-Bit
Utilized IC / Part
SIM225
Primary Attributes
4.3" 480x272 WQVGA
Supplied Contents
Board(s), Cable(s)
SIM225-A01-DEV-01 Related Parts
SIM115-A01-DEV-01
SIM115-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM115-A01-R45AL
SIM231-A01-DEV-01
SIM231-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM231-A01-R32AL
SIM243-A01-DEV-01
SIM243-A01-DEV-01
E2IP Technologies
DEV KIT W/SIM243-A01-C42ALM-01
SIM535-A01-DEV-01
SIM535-A01-DEV-01
E2IP Technologies
DEV KIT +SPA200 SIM535-A01-R55AL
SIM543-A01-DEV-01
SIM543-A01-DEV-01
E2IP Technologies
DEV KIT W/SIM543-A01-C45ALM-01
SIM552-A01-C45ALMDA-DEV-01
SIM552-A01-C45ALMDA-DEV-01
E2IP Technologies
DEV KIT SIM552-A01-C45ALMDA-01
SIM225-A01-DEV-01 Compare Parts
  • SIM225-A01-DEV-01 vs SIM535-A01-DEV-01
  • SIM225-A01-DEV-01 vs SIM243-A01-DEV-01
  • SIM225-A01-DEV-01 vs SIM231-A01-DEV-01
  • SIM225-A01-DEV-01 vs SIM115-A01-DEV-01
  • SIM225-A01-DEV-01 vs SIM552-A01-C45ALMDA-DEV-01
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description