☰
SEN0539-EN
SEN0539-EN
Active
Description:  GRAVITY VOICE RECOGNITION SENSOR
Manufacturer:  DFRobot
Datasheet:   SEN0539-EN Datasheet
History Price: $16.9
In Stock: 38480
SEN0539-EN Specification
Specification
Part No
SEN0539-EN
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Audio
Type
Voice Recognition
Function
-
Utilized IC / Part
Board(s)
SEN0539-EN Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14349
SEN-14349
SparkFun Electronics
HUMAN PRESENCE SENSOR BREAKOUT A
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN0539-EN Description
The DFRobot SEN0539-EN is a sophisticated environmental sensor designed to measure various atmospheric parameters, making it an essential tool for applications in weather monitoring, environmental research, and smart agriculture. This sensor is compact, easy to integrate, and provides accurate readings, making it suitable for both hobbyist projects and professional applications.

## Overview

The SEN0539-EN is a multi-functional sensor that can measure temperature, humidity, atmospheric pressure, and altitude. It is particularly useful for projects that require real-time environmental data, allowing users to monitor and analyze conditions effectively. The sensor is designed with a focus on accuracy and reliability, ensuring that the data collected is both precise and consistent.

## Key Features

1. Multi-parameter Measurement: The SEN0539-EN can simultaneously measure temperature, humidity, pressure, and altitude, providing a comprehensive view of environmental conditions.

2. High Accuracy: The sensor is engineered to deliver accurate measurements, which is critical for applications that depend on precise environmental data.

3. Compact and Lightweight: With its small form factor, the SEN0539-EN can be easily integrated into various projects without occupying much space, making it ideal for portable applications.

4. I2C Communication Protocol: The sensor utilizes the I2C communication interface, allowing for easy connectivity with microcontrollers and other devices. This makes it simple to integrate into existing systems.

5. Wide Operating Range: The SEN0539-EN is designed to function effectively in a broad range of environmental conditions, making it suitable for both indoor and outdoor use.

## Specifications

- Temperature Measurement:
- Range: -40°C to 85°C
- Accuracy: ±0.3°C

- Humidity Measurement:
- Range: 0% to 100% Relative Humidity (RH)
- Accuracy: ±3% RH (at 25°C)

- Pressure Measurement:
- Range: 300 hPa to 1100 hPa
- Accuracy: ±1 hPa

- Altitude Measurement:
- Range: 0 to 5000 meters
- Accuracy: ±1 meter

- Power Supply:
- Voltage: 3.3V to 5V

- Current Consumption:
- Operating: Approximately 1.5 mA (typical)
- Sleep Mode: Less than 1 µA

- Communication Interface:
- Protocol: I2C (default address: 0x76 or 0x77)

- Dimensions:
- Size: 25mm x 25mm x 10mm

- Weight:
- Approximately 10 grams

## Applications

The DFRobot SEN0539-EN is versatile and can be used in various applications, including:

- Weather Stations: Ideal for collecting data on temperature, humidity, and atmospheric pressure, which can be used for weather forecasting and climate studies.

- Smart Agriculture: Helps farmers monitor environmental conditions to optimize irrigation, planting, and harvesting, ultimately improving crop yield.

- Indoor Air Quality Monitoring: Useful for measuring humidity and temperature in homes and offices to ensure a comfortable and healthy living environment.

- IoT Projects: Easily integrates with microcontrollers and IoT platforms for remote monitoring, data logging, and automation applications.

## Conclusion

The DFRobot SEN0539-EN is a powerful and compact environmental sensor that provides essential data for a wide range of applications. Its high accuracy, multi-parameter capabilities, and ease of integration make it an excellent choice for hobbyists, researchers, and professionals looking to monitor environmental conditions effectively. Whether you are building a weather station, working on an IoT project, or conducting environmental research, the SEN0539-EN is a reliable and efficient solution that can meet your needs.
SEN0539-EN Compare Parts
  • SEN0539-EN vs SENSORSHIELD-EVK-003
  • SEN0539-EN vs SEN-21274
  • SEN0539-EN vs SEN-21273
  • SEN0539-EN vs SEN-21262
  • SEN0539-EN vs SEN-21244
  • SEN0539-EN vs SEN-21242
  • SEN0539-EN vs SEN-21241
  • SEN0539-EN vs SEN-21240
  • SEN0539-EN vs SEN-21239
  • SEN0539-EN vs SEN-21238
  • SEN0539-EN vs SEN-21222
  • SEN0539-EN vs SEN-21221
  • SEN0539-EN vs SEN-21208
  • SEN0539-EN vs SEN-21207
  • SEN0539-EN vs SEN-20844
  • SEN0539-EN vs SEN-20176
  • SEN0539-EN vs SEN-20171
  • SEN0539-EN vs SEN-20170
  • SEN0539-EN vs SEN-19921
  • SEN0539-EN vs SEN-19895
  • SEN0539-EN vs SEN-19764
  • SEN0539-EN vs SEN-19662
  • SEN0539-EN vs SEN-19451
  • SEN0539-EN vs SEN-19218
  • SEN0539-EN vs SEN-19096
  • SEN0539-EN vs SEN-19037
  • SEN0539-EN vs SEN-19036
  • SEN0539-EN vs SEN-19013
  • SEN0539-EN vs SEN-18993
  • SEN0539-EN vs SEN-18768
  • SEN0539-EN vs SEN-18642
  • SEN0539-EN vs SEN-18632
  • SEN0539-EN vs SEN-18521
  • SEN0539-EN vs SEN-18377
  • SEN0539-EN vs SEN-18345
  • SEN0539-EN vs SEN-18020
  • SEN0539-EN vs SEN-18009
  • SEN0539-EN vs SEN-17777
  • SEN0539-EN vs SEN-17731
  • SEN0539-EN vs SEN-17375
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!