☰
SEN0473
SEN0473
Active
Description:  GRAVITY H2 SENSOR (CALIBRATED)
Manufacturer:  DFRobot
Datasheet:   SEN0473 Datasheet
History Price: $167.9
In Stock: 44680
SEN0473 Specification
Specification
Part No
SEN0473
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Sensor
Type
Hydrogen (H2)
Function
-
Utilized IC / Part
Board(s), Cable(s), Accessories
SEN0473 Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14349
SEN-14349
SparkFun Electronics
HUMAN PRESENCE SENSOR BREAKOUT A
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN0473 Description
The DFRobot SEN0473 is a versatile environmental sensor designed to monitor air quality by measuring levels of carbon dioxide (CO2) and total volatile organic compounds (TVOCs). This sensor is ideal for applications in smart home systems, indoor air quality monitoring, and various environmental sensing projects. With its compact design and user-friendly interface, the SEN0473 is suitable for both hobbyists and professionals.

## Key Features

1. CO2 Measurement: The SEN0473 can measure CO2 concentrations in the range of 400 to 5000 ppm, providing accurate readings of indoor air quality. This range covers typical atmospheric CO2 levels, making it effective for various applications.

2. TVOC Measurement: The sensor is capable of detecting total volatile organic compounds, which are critical for assessing indoor air quality. The TVOC measurement range is from 0 to 600 ppb, allowing for the monitoring of air pollution levels.

3. Sensor Technology: The SEN0473 employs advanced sensing technology based on NDIR (Non-Dispersive Infrared) for CO2 detection and a metal oxide semiconductor (MOS) for TVOC detection. This combination allows for accurate and reliable measurements.

4. Response Time: The sensor has a fast response time, making it suitable for real-time monitoring applications. This quick response is essential for timely feedback in environments where air quality fluctuates rapidly.

5. I2C Interface: The SEN0473 utilizes an I2C communication protocol, allowing for easy integration with various microcontrollers and development boards, such as Arduino and Raspberry Pi. This feature simplifies the development process for users.

6. Operating Voltage: The sensor operates at a voltage of 5V, which is compatible with most microcontroller platforms, making it easy to power and use.

7. Compact Design: The sensor is designed to be compact and lightweight, making it easy to integrate into portable projects or space-constrained environments.

8. Calibration: The SEN0473 is factory calibrated, ensuring that users receive accurate readings right out of the box. However, it also allows for further calibration if needed for specific applications.

## Electrical Specifications

- Supply Voltage: 5 V
- CO2 Measurement Range: 400 to 5000 ppm
- TVOC Measurement Range: 0 to 600 ppb
- I2C Address: The default I2C address is typically 0x68, allowing easy integration into I2C networks.
- Response Time: < 10 seconds for CO2, < 30 seconds for TVOC.

## Applications

- Indoor Air Quality Monitoring: Ideal for use in homes, offices, and public spaces to monitor and improve air quality by providing real-time data on CO2 and TVOC levels.
- Smart Home Systems: Can be integrated into smart home automation systems for environmental monitoring and control, enhancing user comfort and safety.
- Environmental Research: Useful for researchers studying air quality and pollution levels in various environments.
- HVAC Systems: Can be used to improve the efficiency of heating, ventilation, and air conditioning systems by monitoring air quality and adjusting ventilation accordingly.

## Conclusion

The DFRobot SEN0473 is a powerful and flexible sensor for monitoring indoor air quality. With its ability to measure CO2 and TVOC levels accurately, along with its easy integration capabilities through the I2C interface, it serves as an excellent tool for various applications, from smart home systems to environmental research. For detailed technical specifications and application examples, users can refer to the official DFRobot documentation and datasheet, which provide comprehensive guidance for effective implementation.
SEN0473 Compare Parts
  • SEN0473 vs SENSORSHIELD-EVK-003
  • SEN0473 vs SEN-21274
  • SEN0473 vs SEN-21273
  • SEN0473 vs SEN-21262
  • SEN0473 vs SEN-21244
  • SEN0473 vs SEN-21242
  • SEN0473 vs SEN-21241
  • SEN0473 vs SEN-21240
  • SEN0473 vs SEN-21239
  • SEN0473 vs SEN-21238
  • SEN0473 vs SEN-21222
  • SEN0473 vs SEN-21221
  • SEN0473 vs SEN-21208
  • SEN0473 vs SEN-21207
  • SEN0473 vs SEN-20844
  • SEN0473 vs SEN-20176
  • SEN0473 vs SEN-20171
  • SEN0473 vs SEN-20170
  • SEN0473 vs SEN-19921
  • SEN0473 vs SEN-19895
  • SEN0473 vs SEN-19764
  • SEN0473 vs SEN-19662
  • SEN0473 vs SEN-19451
  • SEN0473 vs SEN-19218
  • SEN0473 vs SEN-19096
  • SEN0473 vs SEN-19037
  • SEN0473 vs SEN-19036
  • SEN0473 vs SEN-19013
  • SEN0473 vs SEN-18993
  • SEN0473 vs SEN-18768
  • SEN0473 vs SEN-18642
  • SEN0473 vs SEN-18632
  • SEN0473 vs SEN-18521
  • SEN0473 vs SEN-18377
  • SEN0473 vs SEN-18345
  • SEN0473 vs SEN-18020
  • SEN0473 vs SEN-18009
  • SEN0473 vs SEN-17777
  • SEN0473 vs SEN-17731
  • SEN0473 vs SEN-17375
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!