☰
SEN0443
SEN0443
Active
Description:  FERMION ICG 20660L ACCEL+GYRO
Manufacturer:  DFRobot
Datasheet:   SEN0443 Datasheet
History Price: $19.9
In Stock: 22100
SEN0443 Specification
Specification
Part No
SEN0443
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Fermion
Platform
Sensor
Type
Accelerometer, Gyroscope
Function
ICG 20660L
Utilized IC / Part
Board(s), Header(s)
SEN0443 Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14349
SEN-14349
SparkFun Electronics
HUMAN PRESENCE SENSOR BREAKOUT A
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN0443 Compare Parts
  • SEN0443 vs SENSORSHIELD-EVK-003
  • SEN0443 vs SEN-21274
  • SEN0443 vs SEN-21273
  • SEN0443 vs SEN-21262
  • SEN0443 vs SEN-21244
  • SEN0443 vs SEN-21242
  • SEN0443 vs SEN-21241
  • SEN0443 vs SEN-21240
  • SEN0443 vs SEN-21239
  • SEN0443 vs SEN-21238
  • SEN0443 vs SEN-21222
  • SEN0443 vs SEN-21221
  • SEN0443 vs SEN-21208
  • SEN0443 vs SEN-21207
  • SEN0443 vs SEN-20844
  • SEN0443 vs SEN-20176
  • SEN0443 vs SEN-20171
  • SEN0443 vs SEN-20170
  • SEN0443 vs SEN-19921
  • SEN0443 vs SEN-19895
  • SEN0443 vs SEN-19764
  • SEN0443 vs SEN-19662
  • SEN0443 vs SEN-19451
  • SEN0443 vs SEN-19218
  • SEN0443 vs SEN-19096
  • SEN0443 vs SEN-19037
  • SEN0443 vs SEN-19036
  • SEN0443 vs SEN-19013
  • SEN0443 vs SEN-18993
  • SEN0443 vs SEN-18768
  • SEN0443 vs SEN-18642
  • SEN0443 vs SEN-18632
  • SEN0443 vs SEN-18521
  • SEN0443 vs SEN-18377
  • SEN0443 vs SEN-18345
  • SEN0443 vs SEN-18020
  • SEN0443 vs SEN-18009
  • SEN0443 vs SEN-17777
  • SEN0443 vs SEN-17731
  • SEN0443 vs SEN-17375
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!