☰
SEN0206
SEN0206
Active
Description:  IR THERMOMETER SENSOR-MLX90614
Manufacturer:  DFRobot
Datasheet:   SEN0206 Datasheet
History Price: $18.5
In Stock: 5150
SEN0206 Specification
Specification
Part No
SEN0206
Category
Expansion Boards, Daughter Cards
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Gravity
Platform
Sensor
Type
Temperature
Function
MLX90614
Utilized IC / Part
Board(s), Cable(s)
SEN0206 PDF Datasheet
SEN0206 Related Parts
SEN-11769
SEN-11769
SparkFun Electronics
SPARKFUN REDBOT SENSOR - LINE FO
SEN-11999
SEN-11999
SparkFun Electronics
SPARKFUN REDBOT SENSOR - MECHANI
SEN-12589
SEN-12589
SparkFun Electronics
SPARKFUN REDBOT SENSOR ACCEL
SEN-12617
SEN-12617
SparkFun Electronics
SPARKFUN REDBOT SENSOR - WHEEL E
SEN-13285
SEN-13285
SparkFun Electronics
PIR MOTION SENSOR
SEN-14347
SEN-14347
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7262
SEN-14348
SEN-14348
SparkFun Electronics
QWIIC ENVIRONMENTAL COMBO BRKOUT
SEN-14349
SEN-14349
SparkFun Electronics
HUMAN PRESENCE SENSOR BREAKOUT A
SEN-14351
SEN-14351
SparkFun Electronics
QWIIC SPECTRAL SENSOR BRD AS7263
SEN-14539
SEN-14539
SparkFun Electronics
SPARKFUN DISTANCE SENSOR BREAKOU
SEN-14571
SEN-14571
SparkFun Electronics
TRIPLE AXIS MAGNETOMETER BREAKOU
SEN-14587
SEN-14587
SparkFun Electronics
SPARKFUN TRIPLE AXIS ACCELEROMET
SEN0206 Description
The DFRobot SEN0206 is a high-quality atmospheric pressure and temperature sensor designed for various environmental monitoring applications. This sensor is particularly useful in weather stations, agricultural monitoring, and other scientific research projects where accurate atmospheric data is essential.

## Overview of DFRobot SEN0206

The SEN0206 sensor utilizes the BMP180 sensor chip, which is known for its high precision and reliability. It measures both atmospheric pressure and temperature, providing users with valuable data for a wide range of applications. The sensor communicates via the I2C interface, making it easy to integrate with various microcontrollers and development boards.

## Key Features

1. Measurement Range:
- Atmospheric Pressure: 300 hPa to 1100 hPa
- Temperature: -40°C to +85°C

2. Accuracy:
- Pressure Accuracy: ±1 hPa
- Temperature Accuracy: ±0.5°C

3. Interface:
- I2C (Inter-Integrated Circuit) interface for easy communication with microcontrollers.

4. Power Supply:
- Operates at 3.3V to 5V DC, making it compatible with a wide range of devices.

5. Compact Size:
- The sensor is designed to be compact and lightweight, making it suitable for portable applications.

6. Low Power Consumption:
- The SEN0206 is designed to consume minimal power, making it ideal for battery-operated devices.

7. Calibration:
- The sensor comes pre-calibrated, ensuring accurate readings right out of the box.

## Applications

The DFRobot SEN0206 can be used in various applications, including:

- Weather stations for monitoring atmospheric conditions.
- Agricultural applications for tracking environmental changes.
- Environmental monitoring systems for research and data collection.
- Drone and UAV applications for altitude measurement.
- Consumer electronics for weather-related features.

## Electrical Specifications

Here are some key electrical specifications for the DFRobot SEN0206:

- Operating Voltage: 3.3V to 5V DC
- Communication Protocol: I2C
- Pressure Measurement Range: 300 hPa to 1100 hPa
- Temperature Measurement Range: -40°C to +85°C
- Pressure Accuracy: ±1 hPa
- Temperature Accuracy: ±0.5°C
- Dimensions: Compact design suitable for various applications.

## Conclusion

The DFRobot SEN0206 is an excellent atmospheric pressure and temperature sensor that provides accurate and reliable data for a wide range of applications. Its ease of integration, low power consumption, and compact design make it a valuable tool for hobbyists, researchers, and professionals alike. Whether you are building a weather station, monitoring environmental conditions, or developing a new product, the SEN0206 is a versatile and dependable solution for your sensing needs.
SEN0206 Compare Parts
  • SEN0206 vs SENSORSHIELD-EVK-003
  • SEN0206 vs SEN-21274
  • SEN0206 vs SEN-21273
  • SEN0206 vs SEN-21262
  • SEN0206 vs SEN-21244
  • SEN0206 vs SEN-21242
  • SEN0206 vs SEN-21241
  • SEN0206 vs SEN-21240
  • SEN0206 vs SEN-21239
  • SEN0206 vs SEN-21238
  • SEN0206 vs SEN-21222
  • SEN0206 vs SEN-21221
  • SEN0206 vs SEN-21208
  • SEN0206 vs SEN-21207
  • SEN0206 vs SEN-20844
  • SEN0206 vs SEN-20176
  • SEN0206 vs SEN-20171
  • SEN0206 vs SEN-20170
  • SEN0206 vs SEN-19921
  • SEN0206 vs SEN-19895
  • SEN0206 vs SEN-19764
  • SEN0206 vs SEN-19662
  • SEN0206 vs SEN-19451
  • SEN0206 vs SEN-19218
  • SEN0206 vs SEN-19096
  • SEN0206 vs SEN-19037
  • SEN0206 vs SEN-19036
  • SEN0206 vs SEN-19013
  • SEN0206 vs SEN-18993
  • SEN0206 vs SEN-18768
  • SEN0206 vs SEN-18642
  • SEN0206 vs SEN-18632
  • SEN0206 vs SEN-18521
  • SEN0206 vs SEN-18377
  • SEN0206 vs SEN-18345
  • SEN0206 vs SEN-18020
  • SEN0206 vs SEN-18009
  • SEN0206 vs SEN-17777
  • SEN0206 vs SEN-17731
  • SEN0206 vs SEN-17375
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!