Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ DFRobot DFR0520
DFR0520
Active
Evaluation and Demonstration Boards and Kits
Description:
DUAL DIGITAL POTENTIOMETER (100K
Manufacturer:
DFRobot
Datasheet:
DFR0520 Datasheet
History Price: $4.9
In Stock: 24220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DFR0520 Specification
Specification
Part No
DFR0520
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition
Function
Digital Potentiometer
Embedded
-
Utilized IC / Part
MCP42100
Primary Attributes
-
Supplied Contents
Board(s)
DFR0520 PDF Datasheet
DFR0520 Datasheet
Click and Download: DFR0520 Datasheet
DFR0520 Related Parts
DFR0057
DFRobot
SENSOR/MOTOR DRIVE BOARD
DFR0136
DFRobot
FLYDUINO-A 12 SERVO CONTROLLER (
DFR0233
DFRobot
RS485 SENSOR NODE V1.0
DFR0251
DFRobot
16A RELAY MODULE (ARDUINO COMPAT
DFR0289
DFRobot
8 CHANNEL ETHERNET RELAY CONTROL
DFR0446
DFRobot
MP2636 POWER BOOSTER CHARG
DFR0535
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 9
DFR0559
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 5
DFR0580
DFRobot
SOLAR PWR MGR LEAD-ACID BATTERY
DFR0667
DFRobot
LIPO CHARGER-MICROUSB
DFR0668
DFRobot
LIPO CHARGER-TYPE C
DFR0756
DFRobot
FAST CHARGE 6~32V TO 5V/3A USB
DFR0520 Compare Parts
DFR0520 vs DFR0668
DFR0520 vs DFR0667
DFR0520 vs DFR0580
DFR0520 vs DFR0559
DFR0520 vs DFR0535
DFR0520 vs DFR0446
DFR0520 vs DFR0289
DFR0520 vs DFR0251
DFR0520 vs DFR0233
DFR0520 vs DFR0136
DFR0520 vs DFR0057
DFR0520 vs DFR0579
DFR0520 vs DFR0290
DFR0520 vs DFR0271
DFR0520 vs DFR0235
DFR0520 vs DFR0173
DFR0520 vs DFR0146
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund