☰
DFR0668
DFR0668
Active
Description:  LIPO CHARGER-TYPE C
Manufacturer:  DFRobot
Datasheet:   DFR0668 Datasheet
History Price: $5.9
In Stock: 46800
DFR0668 Specification
Specification
Part No
DFR0668
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
-
Primary Attributes
-
Supplied Contents
Board(s)
DFR0668 PDF Datasheet
DFR0668 Related Parts
DFR0057
DFR0057
DFRobot
SENSOR/MOTOR DRIVE BOARD
DFR0136
DFR0136
DFRobot
FLYDUINO-A 12 SERVO CONTROLLER (
DFR0233
DFR0233
DFRobot
RS485 SENSOR NODE V1.0
DFR0251
DFR0251
DFRobot
16A RELAY MODULE (ARDUINO COMPAT
DFR0289
DFR0289
DFRobot
8 CHANNEL ETHERNET RELAY CONTROL
DFR0446
DFR0446
DFRobot
MP2636 POWER BOOSTER CHARG
DFR0535
DFR0535
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 9
DFR0559
DFR0559
DFRobot
SUNFLOWER: SOLAR POWER MANAGER 5
DFR0580
DFR0580
DFRobot
SOLAR PWR MGR LEAD-ACID BATTERY
DFR0667
DFR0667
DFRobot
LIPO CHARGER-MICROUSB
DFR0756
DFR0756
DFRobot
FAST CHARGE 6~32V TO 5V/3A USB
DFR0146
DFR0146
DFRobot
ETHERNET CONTROLLED 8 CHANNEL RE
DFR0668 Compare Parts
  • DFR0668 vs DFR0667
  • DFR0668 vs DFR0580
  • DFR0668 vs DFR0559
  • DFR0668 vs DFR0535
  • DFR0668 vs DFR0446
  • DFR0668 vs DFR0289
  • DFR0668 vs DFR0251
  • DFR0668 vs DFR0233
  • DFR0668 vs DFR0136
  • DFR0668 vs DFR0057
  • DFR0668 vs DFR0579
  • DFR0668 vs DFR0520
  • DFR0668 vs DFR0290
  • DFR0668 vs DFR0271
  • DFR0668 vs DFR0235
  • DFR0668 vs DFR0173
  • DFR0668 vs DFR0146
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund