80-001109
80-001109
Obsolete
Description:  DEVELOPMENT KIT FOR L138-FI-325-
Manufacturer:  Critical Link
Datasheet:   80-001109 Datasheet
History Price: $958.8
In Stock: 46100
80-001109 Specification
Specification
Part No
80-001109
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Critical Link
Series
OMAP?, Spartan?-6
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
MityDSP-L138F
Utilized IC / Part
L138-FI-325-RC, OMAP-L138, XC6SLX45
Mounting Type
Fixed
Contents
Board(s)
80-001109 Related Parts
80-000297
80-000297
Critical Link
OMAP-L138 EVAL BRD
80-000315
80-000315
Critical Link
AM1808 EVAL BRD
80-000317
80-000317
Critical Link
AM1808 EVAL BRD
80-000320
80-000320
Critical Link
AM1810 EVAL BRD
80-000334
80-000334
Critical Link
OMAP-L138 EVAL BRD
80-000346
80-000346
Critical Link
TMS320C6711 EVAL BRD
80-000347
80-000347
Critical Link
TMS320C6455 EVAL BRD
80-000348
80-000348
Critical Link
AM1810 EVAL BRD
80-000365
80-000365
Critical Link
OMAP-L138 EVAL BRD
80-000382
80-000382
Critical Link
OMAP-L138 EVAL BRD
80-000395
80-000395
Critical Link
OMAP-L138 EVAL BRD
80-000413
80-000413
Critical Link
OMAP-L138 EVAL BRD
80-001109 Compare Parts
  • 80-001109 vs 80-001429
  • 80-001109 vs 80-001116
  • 80-001109 vs 80-001113
  • 80-001109 vs 80-001111
  • 80-001109 vs 80-001106
  • 80-001109 vs 80-001104
  • 80-001109 vs 80-000967
  • 80-001109 vs 80-000966
  • 80-001109 vs 80-000634
  • 80-001109 vs 80-000587
  • 80-001109 vs 80-000512
  • 80-001109 vs 80-000462
  • 80-001109 vs 80-000454
  • 80-001109 vs 80-000413
  • 80-001109 vs 80-000395
  • 80-001109 vs 80-000382
  • 80-001109 vs 80-000365
  • 80-001109 vs 80-000348
  • 80-001109 vs 80-000347
  • 80-001109 vs 80-000346
  • 80-001109 vs 80-000334
  • 80-001109 vs 80-000320
  • 80-001109 vs 80-000317
  • 80-001109 vs 80-000315
  • 80-001109 vs 80-000297
  • 80-001109 vs 80-001694
  • 80-001109 vs 80-001643
  • 80-001109 vs 80-001642
  • 80-001109 vs 80-001641
  • 80-001109 vs 80-001428
  • 80-001109 vs 80-000319
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.