80-000317
80-000317
Obsolete
Description:  AM1808 EVAL BRD
Manufacturer:  Critical Link
Datasheet:   80-000317 Datasheet
History Price: $749
In Stock: 24100
80-000317 Specification
Specification
Part No
80-000317
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Critical Link
Series
MitySOM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
-
Utilized IC / Part
AM1808
Mounting Type
Fixed
Contents
Board(s)
80-000317 PDF Datasheet
80-000317 Related Parts
80-000297
80-000297
Critical Link
OMAP-L138 EVAL BRD
80-000315
80-000315
Critical Link
AM1808 EVAL BRD
80-000320
80-000320
Critical Link
AM1810 EVAL BRD
80-000334
80-000334
Critical Link
OMAP-L138 EVAL BRD
80-000346
80-000346
Critical Link
TMS320C6711 EVAL BRD
80-000347
80-000347
Critical Link
TMS320C6455 EVAL BRD
80-000348
80-000348
Critical Link
AM1810 EVAL BRD
80-000365
80-000365
Critical Link
OMAP-L138 EVAL BRD
80-000382
80-000382
Critical Link
OMAP-L138 EVAL BRD
80-000395
80-000395
Critical Link
OMAP-L138 EVAL BRD
80-000413
80-000413
Critical Link
OMAP-L138 EVAL BRD
80-000454
80-000454
Critical Link
OMAP-L138 EVAL BRD
80-000317 Compare Parts
  • 80-000317 vs 80-001429
  • 80-000317 vs 80-001116
  • 80-000317 vs 80-001113
  • 80-000317 vs 80-001111
  • 80-000317 vs 80-001106
  • 80-000317 vs 80-001104
  • 80-000317 vs 80-000967
  • 80-000317 vs 80-000966
  • 80-000317 vs 80-000634
  • 80-000317 vs 80-000587
  • 80-000317 vs 80-000512
  • 80-000317 vs 80-000462
  • 80-000317 vs 80-000454
  • 80-000317 vs 80-000413
  • 80-000317 vs 80-000395
  • 80-000317 vs 80-000382
  • 80-000317 vs 80-000365
  • 80-000317 vs 80-000348
  • 80-000317 vs 80-000347
  • 80-000317 vs 80-000346
  • 80-000317 vs 80-000334
  • 80-000317 vs 80-000320
  • 80-000317 vs 80-000315
  • 80-000317 vs 80-000297
  • 80-000317 vs 80-001694
  • 80-000317 vs 80-001643
  • 80-000317 vs 80-001642
  • 80-000317 vs 80-001641
  • 80-000317 vs 80-001428
  • 80-000317 vs 80-001109
  • 80-000317 vs 80-000319
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.