CDBWM7132-M-2
CDBWM7132-M-2
Obsolete
Description:  EVAL BOARD WM7132P 2PC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 24000
CDBWM7132-M-2 Specification
Specification
Part No
CDBWM7132-M-2
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
MEMS Omnidirectional Microphones
Embedded
-
Utilized IC / Part
WM7132P
Primary Attributes
Analog Output
Supplied Contents
Board(s)
CDBWM7132-M-2 PDF Datasheet
CDBWM7132-M-2 Related Parts
CDB150X-00
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1600-120W
CDB1600-120W
Cirrus Logic
DEVELOPMENT BOARD FOR CS1600
CDB1601-120W-Z
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDBWM7132-M-2 Compare Parts
  • CDBWM7132-M-2 vs CDBWM8960-M-1
  • CDBWM7132-M-2 vs CDBWM8904-M-1
  • CDBWM7132-M-2 vs CDBWM8805-1
  • CDBWM7132-M-2 vs CDBWM8804-1
  • CDBWM7132-M-2 vs CDBWM8281-M-2
  • CDBWM7132-M-2 vs CDBWM7331-M-2
  • CDBWM7132-M-2 vs CDBWM7331-M-1
  • CDBWM7132-M-2 vs CDBWM7236-M-2
  • CDBWM7132-M-2 vs CDBWM7236-M-1
  • CDBWM7132-M-2 vs CDBWM7216-M-2
  • CDBWM7132-M-2 vs CDBWM7216-M-1
  • CDBWM7132-M-2 vs CDBWM7132-M-1
  • CDBWM7132-M-2 vs CDBWM7121-M-2
  • CDBWM7132-M-2 vs CDBWM7121-M-1
  • CDBWM7132-M-2 vs CDBWM5102-M-1
  • CDBWM7132-M-2 vs CDBCAPTPL2
  • CDBWM7132-M-2 vs CDB8427
  • CDBWM7132-M-2 vs CDB8422
  • CDBWM7132-M-2 vs CDB8421
  • CDBWM7132-M-2 vs CDB8420
  • CDBWM7132-M-2 vs CDB8416
  • CDBWM7132-M-2 vs CDB7250B-M-2
  • CDBWM7132-M-2 vs CDB6271-2
  • CDBWM7132-M-2 vs CDB6271-1
  • CDBWM7132-M-2 vs CDB6201-1
  • CDBWM7132-M-2 vs CDB6158-1
  • CDBWM7132-M-2 vs CDB5490U-Z
  • CDBWM7132-M-2 vs CDB5484U-Z
  • CDBWM7132-M-2 vs CDB5480U-Z
  • CDBWM7132-M-2 vs CDB5467U
  • CDBWM7132-M-2 vs CDB5466U
  • CDBWM7132-M-2 vs CDB5464U
  • CDBWM7132-M-2 vs CDB5461AU
  • CDBWM7132-M-2 vs CDB5341
  • CDBWM7132-M-2 vs CDB5340
  • CDBWM7132-M-2 vs CDB496122-EV2
  • CDBWM7132-M-2 vs CDB48L32-QFN
  • CDBWM7132-M-2 vs CDB48L32-M-1
  • CDBWM7132-M-2 vs CDB48L10CSP
  • CDBWM7132-M-2 vs CDB48500-USB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.