CDB1600-120W
CDB1600-120W
Obsolete
Description:  DEVELOPMENT BOARD FOR CS1600
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 17600
CDB1600-120W Specification
Specification
Part No
CDB1600-120W
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
CS1600
Primary Attributes
460V, 115W Output
Supplied Contents
Board(s)
CDB1600-120W PDF Datasheet
CDB1600-120W Related Parts
CDB150X-00
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1601-120W-Z
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDB42438
CDB42438
Cirrus Logic
BOARD EVAL FOR CS42438 CODEC
CDB1600-120W Compare Parts
  • CDB1600-120W vs CDBWM8960-M-1
  • CDB1600-120W vs CDBWM8904-M-1
  • CDB1600-120W vs CDBWM8805-1
  • CDB1600-120W vs CDBWM8804-1
  • CDB1600-120W vs CDBWM8281-M-2
  • CDB1600-120W vs CDBWM7331-M-2
  • CDB1600-120W vs CDBWM7331-M-1
  • CDB1600-120W vs CDBWM7236-M-2
  • CDB1600-120W vs CDBWM7236-M-1
  • CDB1600-120W vs CDBWM7216-M-2
  • CDB1600-120W vs CDBWM7216-M-1
  • CDB1600-120W vs CDBWM7132-M-2
  • CDB1600-120W vs CDBWM7132-M-1
  • CDB1600-120W vs CDBWM7121-M-2
  • CDB1600-120W vs CDBWM7121-M-1
  • CDB1600-120W vs CDBWM5102-M-1
  • CDB1600-120W vs CDBCAPTPL2
  • CDB1600-120W vs CDB8427
  • CDB1600-120W vs CDB8422
  • CDB1600-120W vs CDB8421
  • CDB1600-120W vs CDB8420
  • CDB1600-120W vs CDB8416
  • CDB1600-120W vs CDB7250B-M-2
  • CDB1600-120W vs CDB6271-2
  • CDB1600-120W vs CDB6271-1
  • CDB1600-120W vs CDB6201-1
  • CDB1600-120W vs CDB6158-1
  • CDB1600-120W vs CDB5490U-Z
  • CDB1600-120W vs CDB5484U-Z
  • CDB1600-120W vs CDB5480U-Z
  • CDB1600-120W vs CDB5467U
  • CDB1600-120W vs CDB5466U
  • CDB1600-120W vs CDB5464U
  • CDB1600-120W vs CDB5461AU
  • CDB1600-120W vs CDB5341
  • CDB1600-120W vs CDB5340
  • CDB1600-120W vs CDB496122-EV2
  • CDB1600-120W vs CDB48L32-QFN
  • CDB1600-120W vs CDB48L32-M-1
  • CDB1600-120W vs CDB48L10CSP
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock