Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Cirrus Logic CDB8421
CDB8421
Last Time Buy
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL FOR CS8421
Manufacturer:
Cirrus Logic
Datasheet:
CDB8421 Datasheet
History Price: $602.36
In Stock: 29750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDB8421 Specification
Specification
Part No
CDB8421
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Cirrus Logic
Series
-
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Sample Rate Converter
Embedded
No
Utilized IC / Part
CS8421, CS8406, CS8416
Primary Attributes
Sample Rate Converter with Digital Audio Transmitter and Receiver
Supplied Contents
Board(s)
CDB8421 PDF Datasheet
CDB8421 Datasheet
Click and Download: CDB8421 Datasheet
CDB8421 Related Parts
CDB150X-00
Cirrus Logic
DEV BOARD FOR CS1500
CDB150X-01-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1501
CDB1600-120W
Cirrus Logic
DEVELOPMENT BOARD FOR CS1600
CDB1601-120W-Z
Cirrus Logic
DEVELOPMENT BOARD FOR CS1601
CDB1700-1
Cirrus Logic
EVAL BD - BASE BRD WM1700
CDB2000-MB
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB2300-DC-LCO-CP
Cirrus Logic
BOARD EVAL GEN PURPOSE PLL
CDB3308
Cirrus Logic
BOARD EVAL FOR CS3308 VOL CTRL
CDB3310
Cirrus Logic
BOARD EVAL FOR CS3310 COL CTRL
CDB3318
Cirrus Logic
BOARD EVAL FOR CS3318 VOL CTRL
CDB4207
Cirrus Logic
EVAL BOARD FOR CS4207
CDB42428
Cirrus Logic
BOARD EVAL FOR CS42428 CODEC
CDB8421 Compare Parts
CDB8421 vs CDBWM8960-M-1
CDB8421 vs CDBWM8904-M-1
CDB8421 vs CDBWM8805-1
CDB8421 vs CDBWM8804-1
CDB8421 vs CDBWM8281-M-2
CDB8421 vs CDBWM7331-M-2
CDB8421 vs CDBWM7331-M-1
CDB8421 vs CDBWM7236-M-2
CDB8421 vs CDBWM7236-M-1
CDB8421 vs CDBWM7216-M-2
CDB8421 vs CDBWM7216-M-1
CDB8421 vs CDBWM7132-M-2
CDB8421 vs CDBWM7132-M-1
CDB8421 vs CDBWM7121-M-2
CDB8421 vs CDBWM7121-M-1
CDB8421 vs CDBWM5102-M-1
CDB8421 vs CDBCAPTPL2
CDB8421 vs CDB8427
CDB8421 vs CDB8422
CDB8421 vs CDB8420
CDB8421 vs CDB8416
CDB8421 vs CDB7250B-M-2
CDB8421 vs CDB6271-2
CDB8421 vs CDB6271-1
CDB8421 vs CDB6201-1
CDB8421 vs CDB6158-1
CDB8421 vs CDB5490U-Z
CDB8421 vs CDB5484U-Z
CDB8421 vs CDB5480U-Z
CDB8421 vs CDB5467U
CDB8421 vs CDB5466U
CDB8421 vs CDB5464U
CDB8421 vs CDB5461AU
CDB8421 vs CDB5341
CDB8421 vs CDB5340
CDB8421 vs CDB496122-EV2
CDB8421 vs CDB48L32-QFN
CDB8421 vs CDB48L32-M-1
CDB8421 vs CDB48L10CSP
CDB8421 vs CDB48500-USB
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.