☰
UPD5904T7K-EVAL-A
UPD5904T7K-EVAL-A
Obsolete
Description:  EVAL BOARD UPD5904T7K
Manufacturer:  CEL
History Price: Obsolete
In Stock: 42840
UPD5904T7K-EVAL-A Specification
Specification
Part No
UPD5904T7K-EVAL-A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SP4T
For Use With/Related Products
50MHz ~ 6GHz
Supplied Contents
UPD5904T7K
Type
Board(s)
UPD5904T7K-EVAL-A Related Parts
UPD5702TU-EV24
UPD5702TU-EV24
CEL
EVAL BOARD UPD5702TU 2.4GHZ
UPD5713TK-EVAL-A
UPD5713TK-EVAL-A
CEL
EVAL BOARD FOR UPD5713TK
UPD5902T7K-EVAL-A
UPD5902T7K-EVAL-A
CEL
EVAL BOARD FOR UPD5902T7K
UPD5702TU-EV09
UPD5702TU-EV09
CEL
EVAL BOARD UPD5702TU 900MHZ
UPD5713TK-EVAL
UPD5713TK-EVAL
CEL
EVAL BOARD FOR UPD5713TK
UPD5713TK-EVNC-A
UPD5713TK-EVNC-A
CEL
EVAL BOARD UPD5713TK
UPD5731T6M-EVAL-A
UPD5731T6M-EVAL-A
CEL
EVAL BOARD UPD5731T6M
UPD5738T6N-EVAL-A
UPD5738T6N-EVAL-A
CEL
BOARD EVAL MMIC DPDT SW
UPD5740T6N-EVAL-A
UPD5740T6N-EVAL-A
CEL
EVAL BOARD UPD5740T6N
UPD5904T7K-EVAL-A Compare Parts
  • UPD5904T7K-EVAL-A vs UPD5713TK-EVAL-A
  • UPD5904T7K-EVAL-A vs UPD5702TU-EV24
  • UPD5904T7K-EVAL-A vs UPD5740T6N-EVAL-A
  • UPD5904T7K-EVAL-A vs UPD5738T6N-EVAL-A
  • UPD5904T7K-EVAL-A vs UPD5731T6M-EVAL-A
  • UPD5904T7K-EVAL-A vs UPD5713TK-EVNC-A
  • UPD5904T7K-EVAL-A vs UPD5713TK-EVAL
  • UPD5904T7K-EVAL-A vs UPD5702TU-EV09
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.