Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ CEL UPD5713TK-EVNC-A
UPD5713TK-EVNC-A
Obsolete
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD UPD5713TK
Manufacturer:
CEL
Datasheet:
UPD5713TK-EVNC-A Datasheet
History Price: Obsolete
In Stock: 4770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UPD5713TK-EVNC-A Specification
Specification
Part No
UPD5713TK-EVNC-A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
50MHz ~ 2.5GHz
Supplied Contents
UPD5713TK
Type
Board(s)
UPD5713TK-EVNC-A PDF Datasheet
UPD5713TK-EVNC-A Datasheet
Click and Download: UPD5713TK-EVNC-A Datasheet
UPD5713TK-EVNC-A Related Parts
UPD5702TU-EV24
CEL
EVAL BOARD UPD5702TU 2.4GHZ
UPD5713TK-EVAL-A
CEL
EVAL BOARD FOR UPD5713TK
UPD5902T7K-EVAL-A
CEL
EVAL BOARD FOR UPD5902T7K
UPD5702TU-EV09
CEL
EVAL BOARD UPD5702TU 900MHZ
UPD5713TK-EVAL
CEL
EVAL BOARD FOR UPD5713TK
UPD5731T6M-EVAL-A
CEL
EVAL BOARD UPD5731T6M
UPD5738T6N-EVAL-A
CEL
BOARD EVAL MMIC DPDT SW
UPD5740T6N-EVAL-A
CEL
EVAL BOARD UPD5740T6N
UPD5904T7K-EVAL-A
CEL
EVAL BOARD UPD5904T7K
UPD5713TK-EVNC-A Compare Parts
UPD5713TK-EVNC-A vs UPD5713TK-EVAL-A
UPD5713TK-EVNC-A vs UPD5702TU-EV24
UPD5713TK-EVNC-A vs UPD5904T7K-EVAL-A
UPD5713TK-EVNC-A vs UPD5740T6N-EVAL-A
UPD5713TK-EVNC-A vs UPD5738T6N-EVAL-A
UPD5713TK-EVNC-A vs UPD5731T6M-EVAL-A
UPD5713TK-EVNC-A vs UPD5713TK-EVAL
UPD5713TK-EVNC-A vs UPD5702TU-EV09
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.