Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Broadcom HFBR-0501
HFBR-0501
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
KIT EVAL FIBER OPTIC 5MBD
Manufacturer:
Broadcom
Datasheet:
HFBR-0501 Datasheet
History Price: Obsolete
In Stock: 25460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HFBR-0501 Specification
Specification
Part No
HFBR-0501
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Fiber Optics
Embedded
No
Utilized IC / Part
HFBR-0501 Series
Primary Attributes
1MBd @ 70m, 40kBd @ 120m
Supplied Contents
Board(s), Cable(s)
HFBR-0501 PDF Datasheet
HFBR-0501 Datasheet
Click and Download: HFBR-0501 Datasheet
HFBR-0501 Related Parts
HFBR-0310Z
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0410Z
Broadcom
KIT EVAL FIBER OPTICS 5MBD
HFBR-0414
Broadcom
KIT EVAL FIBER OPTIC 20-55MBD
HFBR-0416Z
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0501Z
Broadcom
KIT EVAL FIBER OPTICS 5MBD
HFBR-0502Z
Broadcom
KIT EVAL FIBER OPTICS 1MBD
HFBR-0503Z
Broadcom
KIT EVAL FIBER OPTICS 40KBD
HFBR-0527HZ
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0527PZ
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0536Z
Broadcom
KIT EVAL FIBER OPTICS 32MBD
HFBR-0538
Broadcom
KIT EVAL FIBER OPTIC INTERBUS
HFBR-0538Z
Broadcom
KIT EVAL FIBER OPTICS 2MBD
HFBR-0501 Compare Parts
HFBR-0501 vs HFBR-0543Z
HFBR-0501 vs HFBR-0542Z
HFBR-0501 vs HFBR-0541Z
HFBR-0501 vs HFBR-0540Z
HFBR-0501 vs HFBR-0539Z
HFBR-0501 vs HFBR-0539
HFBR-0501 vs HFBR-0538Z
HFBR-0501 vs HFBR-0538
HFBR-0501 vs HFBR-0536Z
HFBR-0501 vs HFBR-0527PZ
HFBR-0501 vs HFBR-0527HZ
HFBR-0501 vs HFBR-0503Z
HFBR-0501 vs HFBR-0502Z
HFBR-0501 vs HFBR-0501Z
HFBR-0501 vs HFBR-0416Z
HFBR-0501 vs HFBR-0414
HFBR-0501 vs HFBR-0410Z
HFBR-0501 vs HFBR-0310Z
HFBR-0501 vs HFBR-0573
HFBR-0501 vs HFBR-0572
HFBR-0501 vs HFBR-0570
HFBR-0501 vs HFBR-0565
HFBR-0501 vs HFBR-0564
HFBR-0501 vs HFBR-0563
HFBR-0501 vs HFBR-0562
HFBR-0501 vs HFBR-0561
HFBR-0501 vs HFBR-0560
HFBR-0501 vs HFBR-0559
HFBR-0501 vs HFBR-0555
HFBR-0501 vs HFBR-0544
HFBR-0501 vs HFBR-0541
HFBR-0501 vs HFBR-0540
HFBR-0501 vs HFBR-0537
HFBR-0501 vs HFBR-0536
HFBR-0501 vs HFBR-0535
HFBR-0501 vs HFBR-0534
HFBR-0501 vs HFBR-0528
HFBR-0501 vs HFBR-0527P
HFBR-0501 vs HFBR-0527H
HFBR-0501 vs HFBR-0416
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller