☰
HFBR-0410Z
HFBR-0410Z
Active
Description:  KIT EVAL FIBER OPTICS 5MBD
Manufacturer:  Broadcom
Datasheet:   HFBR-0410Z Datasheet
History Price: $74.68
In Stock: 3840
HFBR-0410Z Specification
Specification
Part No
HFBR-0410Z
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Fiber Optics
Embedded
No
Utilized IC / Part
HFBR-1412Z, HFBR-2412Z
Primary Attributes
820nm, 5MBd
Supplied Contents
Board(s)
HFBR-0410Z Related Parts
HFBR-0310Z
HFBR-0310Z
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0414
HFBR-0414
Broadcom
KIT EVAL FIBER OPTIC 20-55MBD
HFBR-0416Z
HFBR-0416Z
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0501Z
HFBR-0501Z
Broadcom
KIT EVAL FIBER OPTICS 5MBD
HFBR-0502Z
HFBR-0502Z
Broadcom
KIT EVAL FIBER OPTICS 1MBD
HFBR-0503Z
HFBR-0503Z
Broadcom
KIT EVAL FIBER OPTICS 40KBD
HFBR-0527HZ
HFBR-0527HZ
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0527PZ
HFBR-0527PZ
Broadcom
KIT EVAL FIBER OPTICS 125MBD
HFBR-0536Z
HFBR-0536Z
Broadcom
KIT EVAL FIBER OPTICS 32MBD
HFBR-0538
HFBR-0538
Broadcom
KIT EVAL FIBER OPTIC INTERBUS
HFBR-0538Z
HFBR-0538Z
Broadcom
KIT EVAL FIBER OPTICS 2MBD
HFBR-0539
HFBR-0539
Broadcom
KIT EVAL FIBER OPTIC PROFIBUS
HFBR-0410Z Description
The Broadcom HFBR-0410Z is a high-performance optical transceiver designed for use in various communication applications, particularly in fiber optic networks. This device is part of Broadcom%27s extensive range of optical components, known for their reliability, efficiency, and advanced technology. The HFBR-0410Z is specifically designed for short-range data transmission, making it suitable for applications in local area networks (LANs), data centers, and telecommunications.

## Overview

The HFBR-0410Z is a 10 Mbps optical transceiver that operates over multimode fiber. It is designed to provide a reliable and efficient means of transmitting data over short distances, typically up to 2 kilometers. The transceiver utilizes a compact design, making it easy to integrate into various systems and applications.

## Specifications

1. Data Rate:
- Maximum Data Rate: 10 Mbps

2. Wavelength:
- Operating Wavelength: 850 nm

3. Transmission Distance:
- Maximum Distance: Up to 2 km over multimode fiber

4. Connector Type:
- Connector: LC duplex connector

5. Optical Output Power:
- Minimum Output Power: -20 dBm
- Maximum Output Power: -14 dBm

6. Receiver Sensitivity:
- Minimum Sensitivity: -30 dBm

7. Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C

8. Power Supply:
- Supply Voltage: 3.3 V ± 10%

9. Dimensions:
- Size: 13.5 mm x 24.0 mm x 8.5 mm

10. Weight:
- Approximately 10 grams

11. Compliance:
- Compliant with RoHS standards

## Key Features

- High Performance: The HFBR-0410Z offers a high data rate of 10 Mbps, making it suitable for various applications that require efficient data transmission.
- Compact Design: Its small form factor allows for easy integration into existing systems, saving space and reducing complexity.
- Wide Operating Temperature Range: The transceiver can operate in a wide range of temperatures, making it suitable for both commercial and industrial applications.
- Low Power Consumption: The device is designed to operate with low power consumption, which is essential for energy-efficient systems.
- Reliable Transmission: With a maximum transmission distance of up to 2 km, the HFBR-0410Z ensures reliable data transmission over multimode fiber.

## Applications

The Broadcom HFBR-0410Z is widely used in various applications, including:

- Local Area Networks (LANs): Ideal for connecting devices within a local network, providing high-speed data transmission.
- Data Centers: Used in data centers for interconnecting servers and storage devices, ensuring efficient data flow.
- Telecommunications: Suitable for telecommunications applications where reliable and high-speed data transmission is required.
- Industrial Automation: Employed in industrial settings for communication between machines and control systems.
- Video Surveillance: Used in video surveillance systems for transmitting video data over fiber optic cables.

## Conclusion

The Broadcom HFBR-0410Z is a versatile and reliable optical transceiver that meets the demands of modern communication applications. With its high data rate, compact design, and wide operating temperature range, it is an excellent choice for engineers and designers looking to optimize their fiber optic networks. Whether in local area networks, data centers, or industrial applications, the HFBR-0410Z provides a dependable solution for efficient data transmission.
HFBR-0410Z Compare Parts
  • HFBR-0410Z vs HFBR-0543Z
  • HFBR-0410Z vs HFBR-0542Z
  • HFBR-0410Z vs HFBR-0541Z
  • HFBR-0410Z vs HFBR-0540Z
  • HFBR-0410Z vs HFBR-0539Z
  • HFBR-0410Z vs HFBR-0539
  • HFBR-0410Z vs HFBR-0538Z
  • HFBR-0410Z vs HFBR-0538
  • HFBR-0410Z vs HFBR-0536Z
  • HFBR-0410Z vs HFBR-0527PZ
  • HFBR-0410Z vs HFBR-0527HZ
  • HFBR-0410Z vs HFBR-0503Z
  • HFBR-0410Z vs HFBR-0502Z
  • HFBR-0410Z vs HFBR-0501Z
  • HFBR-0410Z vs HFBR-0416Z
  • HFBR-0410Z vs HFBR-0414
  • HFBR-0410Z vs HFBR-0310Z
  • HFBR-0410Z vs HFBR-0573
  • HFBR-0410Z vs HFBR-0572
  • HFBR-0410Z vs HFBR-0570
  • HFBR-0410Z vs HFBR-0565
  • HFBR-0410Z vs HFBR-0564
  • HFBR-0410Z vs HFBR-0563
  • HFBR-0410Z vs HFBR-0562
  • HFBR-0410Z vs HFBR-0561
  • HFBR-0410Z vs HFBR-0560
  • HFBR-0410Z vs HFBR-0559
  • HFBR-0410Z vs HFBR-0555
  • HFBR-0410Z vs HFBR-0544
  • HFBR-0410Z vs HFBR-0541
  • HFBR-0410Z vs HFBR-0540
  • HFBR-0410Z vs HFBR-0537
  • HFBR-0410Z vs HFBR-0536
  • HFBR-0410Z vs HFBR-0535
  • HFBR-0410Z vs HFBR-0534
  • HFBR-0410Z vs HFBR-0528
  • HFBR-0410Z vs HFBR-0527P
  • HFBR-0410Z vs HFBR-0527H
  • HFBR-0410Z vs HFBR-0501
  • HFBR-0410Z vs HFBR-0416
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller