ABX00050
ABX00050
Active
Description:  NICLA SENSE ME
Manufacturer:  Arduino
Datasheet:   ABX00050 Datasheet
History Price: $82.8
In Stock: 38700
ABX00050 Specification
Specification
Part No
ABX00050
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Arduino
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz
Supplied Contents
ANNA-B112, nRF52832
Type
Board(s), Antenna(s), Cable(s)
ABX00050 PDF Datasheet
ABX00050 Related Parts
ABX00004
ABX00004
Arduino
ARDUINO MKR1000
ABX00011
ABX00011
Arduino
MKR1000 BRD WITH HEADERS MOUNTED
ABX00014
ABX00014
Arduino
ARDUINO MKRFOX1200 DEV.BOARD WIT
ABX00017
ABX00017
Arduino
MKR WAN 1300
ABX00018
ABX00018
Arduino
MKR GSM 1400
ABX00019
ABX00019
Arduino
ARDUINO MKR NB 1500
ABX00021
ABX00021
Arduino
ARDUINO UNO WIFI REV2
ABX00023
ABX00023
Arduino
ARDUINO MKR WIFI 1010
ABX00029
ABX00029
Arduino
MKR WAN 1310 W/O ANTENNA
ABX00063
ABX00063
Arduino
ARDUINO GIGA R1 WIFI
ABX00087
ABX00087
Arduino
ARDUINO UNO R4 WIFI
ABX00050 Compare Parts
  • ABX00050 vs ABX00063
  • ABX00050 vs ABX00029
  • ABX00050 vs ABX00023
  • ABX00050 vs ABX00021
  • ABX00050 vs ABX00019
  • ABX00050 vs ABX00018
  • ABX00050 vs ABX00017
  • ABX00050 vs ABX00014
  • ABX00050 vs ABX00011
  • ABX00050 vs ABX00004
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.