ABX00029
ABX00029
Active
Description:  MKR WAN 1310 W/O ANTENNA
Manufacturer:  Arduino
Datasheet:   ABX00029 Datasheet
History Price: $45.6
In Stock: 7600
ABX00029 Specification
Specification
Part No
ABX00029
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Arduino
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; LoRa?
For Use With/Related Products
868MHz, 915MHz
Supplied Contents
CMWX1ZZABZ, SAMD21
Type
Board(s)
ABX00029 PDF Datasheet
ABX00029 Related Parts
ABX00004
ABX00004
Arduino
ARDUINO MKR1000
ABX00011
ABX00011
Arduino
MKR1000 BRD WITH HEADERS MOUNTED
ABX00014
ABX00014
Arduino
ARDUINO MKRFOX1200 DEV.BOARD WIT
ABX00017
ABX00017
Arduino
MKR WAN 1300
ABX00018
ABX00018
Arduino
MKR GSM 1400
ABX00019
ABX00019
Arduino
ARDUINO MKR NB 1500
ABX00021
ABX00021
Arduino
ARDUINO UNO WIFI REV2
ABX00023
ABX00023
Arduino
ARDUINO MKR WIFI 1010
ABX00063
ABX00063
Arduino
ARDUINO GIGA R1 WIFI
ABX00087
ABX00087
Arduino
ARDUINO UNO R4 WIFI
ABX00050
ABX00050
Arduino
NICLA SENSE ME
ABX00029 Compare Parts
  • ABX00029 vs ABX00063
  • ABX00029 vs ABX00023
  • ABX00029 vs ABX00021
  • ABX00029 vs ABX00019
  • ABX00029 vs ABX00018
  • ABX00029 vs ABX00017
  • ABX00029 vs ABX00014
  • ABX00029 vs ABX00011
  • ABX00029 vs ABX00004
  • ABX00029 vs ABX00050
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you