A10464-U1
A10464-U1
Obsolete
Description:  EVAL BOARD ANT CLARKI
Manufacturer:  Antenova
Datasheet:   A10464-U1 Datasheet
History Price: Obsolete
In Stock: 45200
A10464-U1 Specification
Specification
Part No
A10464-U1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
Clarki
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz
Supplied Contents
A10464
Type
Board(s)
A10464-U1 PDF Datasheet
A10464-U1 Related Parts
A10192H-EVB-1
A10192H-EVB-1
Antenova
A10192H FUSCA EVALUATION BOARD
A10192-U1
A10192-U1
Antenova
EVAL BOARD ANT FUSCA
A10194H-EVB-1
A10194H-EVB-1
Antenova
A10194H MIXTUS EVALUATION BOARD
A10194-U1
A10194-U1
Antenova
EVAL BOARD ANT MIXTUS
A10204-U1
A10204-U1
Antenova
EVAL BOARD ANT BREVIS
A10340H-EVB-1
A10340H-EVB-1
Antenova
A10340H CALVUS EVALUATION BOARD
A10340-U1
A10340-U1
Antenova
EVAL BOARD ANT CALVUS
A10393-U1
A10393-U1
Antenova
EVAL BOARD ANT RUBRA
A10415-U1
A10415-U1
Antenova
EVAL BOARD ANT ACUTA
A10315-U1M
A10315-U1M
Antenova
EVAL BOARD ANT REFLEXUS
A1036-U1
A1036-U1
Antenova
EVAL BOARD ANT INDICA
A10464-U1 Compare Parts
  • A10464-U1 vs A10393-U1
  • A10464-U1 vs A10340-U1
  • A10464-U1 vs A10340H-EVB-1
  • A10464-U1 vs A10204-U1
  • A10464-U1 vs A10194-U1
  • A10464-U1 vs A10194H-EVB-1
  • A10464-U1 vs A10192-U1
  • A10464-U1 vs A10192H-EVB-1
  • A10464-U1 vs A1036-U1
  • A10464-U1 vs A10315-U1M
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!