A10315-U1M
A10315-U1M
Obsolete
Description:  EVAL BOARD ANT REFLEXUS
Manufacturer:  Antenova
Datasheet:   A10315-U1M Datasheet
History Price: Obsolete
In Stock: 8600
A10315-U1M Specification
Specification
Part No
A10315-U1M
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
Reflexus
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Supplied Contents
A10315
Type
Board(s)
A10315-U1M PDF Datasheet
A10315-U1M Related Parts
A10192H-EVB-1
A10192H-EVB-1
Antenova
A10192H FUSCA EVALUATION BOARD
A10192-U1
A10192-U1
Antenova
EVAL BOARD ANT FUSCA
A10194H-EVB-1
A10194H-EVB-1
Antenova
A10194H MIXTUS EVALUATION BOARD
A10194-U1
A10194-U1
Antenova
EVAL BOARD ANT MIXTUS
A10204-U1
A10204-U1
Antenova
EVAL BOARD ANT BREVIS
A10340H-EVB-1
A10340H-EVB-1
Antenova
A10340H CALVUS EVALUATION BOARD
A10340-U1
A10340-U1
Antenova
EVAL BOARD ANT CALVUS
A10393-U1
A10393-U1
Antenova
EVAL BOARD ANT RUBRA
A10415-U1
A10415-U1
Antenova
EVAL BOARD ANT ACUTA
A10464-U1
A10464-U1
Antenova
EVAL BOARD ANT CLARKI
A1036-U1
A1036-U1
Antenova
EVAL BOARD ANT INDICA
A10315-U1M Compare Parts
  • A10315-U1M vs A10415-U1
  • A10315-U1M vs A10393-U1
  • A10315-U1M vs A10340-U1
  • A10315-U1M vs A10340H-EVB-1
  • A10315-U1M vs A10204-U1
  • A10315-U1M vs A10194-U1
  • A10315-U1M vs A10194H-EVB-1
  • A10315-U1M vs A10192-U1
  • A10315-U1M vs A10192H-EVB-1
  • A10315-U1M vs A1036-U1
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend