☰
DC908A
DC908A
Active
Description:  BOARD DEMO FOR LTC3773EG
Manufacturer:  Analog Devices
Datasheet:   DC908A Datasheet
History Price: $178.32
In Stock: 42640
DC908A Specification
Specification
Part No
DC908A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
Voltage - Output
1.8V, 2.5V, 3.3V
Current - Output
15A
Voltage - Input
7V ~ 24V
Regulator Topology
Buck
Frequency - Switching
220kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3773
Power - Output
-
DC908A PDF Datasheet
DC908A Related Parts
DC901A
DC901A
Analog Devices
BOARD EVAL FOR LTC3444EDD
DC903A-A
DC903A-A
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC903A-B
DC903A-B
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC912A
DC912A
Analog Devices
EVAL BOARD BOOST REG LT3487
DC913A
DC913A
Analog Devices
BOARD EVAL FOR LTC3773EUHF
DC916A-A
DC916A-A
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC916A-B
DC916A-B
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC925A
DC925A
Analog Devices
BOARD EVAL FOR LT3489EMS8E
DC927A
DC927A
Analog Devices
BOARD EVAL FOR LT3742EFE
DC938A
DC938A
Analog Devices
BOARD DEMO FOR LTC3530EDD
DC947A
DC947A
Analog Devices
BOARD EVAL FOR LT3740EDHC
DC950A-A
DC950A-A
Analog Devices
BOARD EVAL FOR LT3825EFE
DC908A Compare Parts
  • DC908A vs DC993A
  • DC908A vs DC992A
  • DC908A vs DC989B-A
  • DC908A vs DC975A
  • DC908A vs DC974A
  • DC908A vs DC968A-B
  • DC908A vs DC968A-A
  • DC908A vs DC965A
  • DC908A vs DC960A
  • DC908A vs DC952A
  • DC908A vs DC950A-B
  • DC908A vs DC950A-A
  • DC908A vs DC947A
  • DC908A vs DC938A
  • DC908A vs DC927A
  • DC908A vs DC925A
  • DC908A vs DC916A-B
  • DC908A vs DC916A-A
  • DC908A vs DC913A
  • DC908A vs DC912A
  • DC908A vs DC903A-B
  • DC908A vs DC903A-A
  • DC908A vs DC901A
  • DC908A vs DC989B-B
  • DC908A vs DC977A
  • DC908A vs DC970A-B
  • DC908A vs DC970A-A
  • DC908A vs DC958A
  • DC908A vs DC957A
  • DC908A vs DC921A
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality