☰
DC950A-A
DC950A-A
Active
Description:  BOARD EVAL FOR LT3825EFE
Manufacturer:  Analog Devices
Datasheet:   DC950A-A Datasheet
History Price: $222.89
In Stock: 41440
DC950A-A Specification
Specification
Part No
DC950A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
3, Isolated
Voltage - Output
2.5V, 3.3V, 5V
Current - Output
3A, 3A, 2A
Voltage - Input
36V ~ 72V
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3825
Power - Output
-
DC950A-A PDF Datasheet
DC950A-A Related Parts
DC901A
DC901A
Analog Devices
BOARD EVAL FOR LTC3444EDD
DC903A-A
DC903A-A
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC903A-B
DC903A-B
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC912A
DC912A
Analog Devices
EVAL BOARD BOOST REG LT3487
DC913A
DC913A
Analog Devices
BOARD EVAL FOR LTC3773EUHF
DC916A-A
DC916A-A
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC916A-B
DC916A-B
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC925A
DC925A
Analog Devices
BOARD EVAL FOR LT3489EMS8E
DC927A
DC927A
Analog Devices
BOARD EVAL FOR LT3742EFE
DC938A
DC938A
Analog Devices
BOARD DEMO FOR LTC3530EDD
DC947A
DC947A
Analog Devices
BOARD EVAL FOR LT3740EDHC
DC950A-B
DC950A-B
Analog Devices
BOARD EVAL FOR LT3837EFE
DC950A-A Compare Parts
  • DC950A-A vs DC993A
  • DC950A-A vs DC992A
  • DC950A-A vs DC989B-A
  • DC950A-A vs DC975A
  • DC950A-A vs DC974A
  • DC950A-A vs DC968A-B
  • DC950A-A vs DC968A-A
  • DC950A-A vs DC965A
  • DC950A-A vs DC960A
  • DC950A-A vs DC952A
  • DC950A-A vs DC950A-B
  • DC950A-A vs DC947A
  • DC950A-A vs DC938A
  • DC950A-A vs DC927A
  • DC950A-A vs DC925A
  • DC950A-A vs DC916A-B
  • DC950A-A vs DC916A-A
  • DC950A-A vs DC913A
  • DC950A-A vs DC912A
  • DC950A-A vs DC903A-B
  • DC950A-A vs DC903A-A
  • DC950A-A vs DC901A
  • DC950A-A vs DC989B-B
  • DC950A-A vs DC977A
  • DC950A-A vs DC970A-B
  • DC950A-A vs DC970A-A
  • DC950A-A vs DC958A
  • DC950A-A vs DC957A
  • DC950A-A vs DC921A
  • DC950A-A vs DC908A
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks