☰
DC855A-A
DC855A-A
Active
Description:  BOARD EVAL FOR LT3484EDCB
Manufacturer:  Analog Devices
Datasheet:   DC855A-A Datasheet
History Price: Active
In Stock: 43040
DC855A-A Specification
Specification
Part No
DC855A-A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Capacitor Charger
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
LT3484-0
Primary Attributes
-
Supplied Contents
Board(s)
DC855A-A PDF Datasheet
DC855A-A Related Parts
DC804B-A
DC804B-A
Analog Devices
EVAL BOARD FOR LTC4267
DC815A
DC815A
Analog Devices
LT6552CDD LT6552CS8 - VIDEO LINE
DC817A
DC817A
Analog Devices
EVAL BOARD FOR LTC2927
DC818A
DC818A
Analog Devices
EVAL BOARD FOR LTC2924
DC826B-A
DC826B-A
Analog Devices
BOARD EVAL LTC2950
DC826C-A
DC826C-A
Analog Devices
DEMO BOARD LTC2950CTS8
DC827A-A
DC827A-A
Analog Devices
BOARD DEMO LTC2803
DC827A-B
DC827A-B
Analog Devices
BOARD DEMO LTC2804
DC835A
DC835A
Analog Devices
EVAL BOARD MOSFET DRIVER LTC4441
DC839A
DC839A
Analog Devices
BOARD DEMO FOR LTC4413EDD
DC848A
DC848A
Analog Devices
BOARD DEMO FOR LTC4066EUF
DC852A
DC852A
Analog Devices
BOARD DEMO FOR LTC4354
DC855A-A Compare Parts
  • DC855A-A vs DC895A-A
  • DC855A-A vs DC892A-B
  • DC855A-A vs DC891A
  • DC855A-A vs DC890B
  • DC855A-A vs DC874A
  • DC855A-A vs DC872A
  • DC855A-A vs DC867A
  • DC855A-A vs DC866A
  • DC855A-A vs DC859A
  • DC855A-A vs DC858A
  • DC855A-A vs DC855A-B
  • DC855A-A vs DC852A
  • DC855A-A vs DC848A
  • DC855A-A vs DC839A
  • DC855A-A vs DC835A
  • DC855A-A vs DC827A-B
  • DC855A-A vs DC827A-A
  • DC855A-A vs DC826C-A
  • DC855A-A vs DC826B-A
  • DC855A-A vs DC818A
  • DC855A-A vs DC817A
  • DC855A-A vs DC815A
  • DC855A-A vs DC804B-A
  • DC855A-A vs DC826C-B
  • DC855A-A vs DC826A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect