☰
DC839A
DC839A
Active
Description:  BOARD DEMO FOR LTC4413EDD
Manufacturer:  Analog Devices
Datasheet:   DC839A Datasheet
History Price: $118.88
In Stock: 28400
DC839A Specification
Specification
Part No
DC839A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
ORing Controller / Ideal Diode
Embedded
-
Utilized IC / Part
LTC4413
Primary Attributes
-
Supplied Contents
Board(s)
DC839A PDF Datasheet
DC839A Related Parts
DC804B-A
DC804B-A
Analog Devices
EVAL BOARD FOR LTC4267
DC815A
DC815A
Analog Devices
LT6552CDD LT6552CS8 - VIDEO LINE
DC817A
DC817A
Analog Devices
EVAL BOARD FOR LTC2927
DC818A
DC818A
Analog Devices
EVAL BOARD FOR LTC2924
DC826B-A
DC826B-A
Analog Devices
BOARD EVAL LTC2950
DC826C-A
DC826C-A
Analog Devices
DEMO BOARD LTC2950CTS8
DC827A-A
DC827A-A
Analog Devices
BOARD DEMO LTC2803
DC827A-B
DC827A-B
Analog Devices
BOARD DEMO LTC2804
DC835A
DC835A
Analog Devices
EVAL BOARD MOSFET DRIVER LTC4441
DC848A
DC848A
Analog Devices
BOARD DEMO FOR LTC4066EUF
DC852A
DC852A
Analog Devices
BOARD DEMO FOR LTC4354
DC855A-A
DC855A-A
Analog Devices
BOARD EVAL FOR LT3484EDCB
DC839A Compare Parts
  • DC839A vs DC895A-A
  • DC839A vs DC892A-B
  • DC839A vs DC891A
  • DC839A vs DC890B
  • DC839A vs DC874A
  • DC839A vs DC872A
  • DC839A vs DC867A
  • DC839A vs DC866A
  • DC839A vs DC859A
  • DC839A vs DC858A
  • DC839A vs DC855A-B
  • DC839A vs DC855A-A
  • DC839A vs DC852A
  • DC839A vs DC848A
  • DC839A vs DC835A
  • DC839A vs DC827A-B
  • DC839A vs DC827A-A
  • DC839A vs DC826C-A
  • DC839A vs DC826B-A
  • DC839A vs DC818A
  • DC839A vs DC817A
  • DC839A vs DC815A
  • DC839A vs DC804B-A
  • DC839A vs DC826C-B
  • DC839A vs DC826A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect