☰
DC843A
DC843A
Obsolete
Description:  BOARD EVAL FOR LT3479EDE
Manufacturer:  Analog Devices
Datasheet:   DC843A Datasheet
History Price: Obsolete
In Stock: 6875
DC843A Specification
Specification
Part No
DC843A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
150mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 4.5V
Supplied Contents
Board(s)
Utilized IC / Part
LT3479
DC843A PDF Datasheet
DC843A Related Parts
DC805A
DC805A
Analog Devices
BOARD EVAL FOR LTC3216EDE
DC810A
DC810A
Analog Devices
BOARD DEMO FOR LTC3453EUF
DC841A
DC841A
Analog Devices
BOARD DEMO FOR LT3477EFE
DC842A
DC842A
Analog Devices
BOARD DEMO FOR LT3474EFE/IFE
DC850A
DC850A
Analog Devices
BOARD DEMO FOR LTC3783
DC871A-A
DC871A-A
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-B
DC871A-B
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-C
DC871A-C
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC875B
DC875B
Analog Devices
BOARD DEMO FOR LTC3454EDD
DC876A
DC876A
Analog Devices
BOARD DEMO FOR LT3486EFE
DC824A
DC824A
Analog Devices
LTC3208 - HIGH CURRENT 12C LED D
DC880A
DC880A
Analog Devices
LTC3209EUF-2 DEMO BOARD
DC843A Compare Parts
  • DC843A vs DC875B
  • DC843A vs DC871A-C
  • DC843A vs DC871A-B
  • DC843A vs DC871A-A
  • DC843A vs DC850A
  • DC843A vs DC842A
  • DC843A vs DC841A
  • DC843A vs DC810A
  • DC843A vs DC805A
  • DC843A vs DC881A
  • DC843A vs DC880A
  • DC843A vs DC824A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend