☰
DC824A
DC824A
Active
Description:  LTC3208 - HIGH CURRENT 12C LED D
Manufacturer:  Analog Devices
Datasheet:   DC824A Datasheet
History Price: $91.86
In Stock: 5360
DC824A Specification
Specification
Part No
DC824A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
17, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
2.9V ~ 4.5V
Supplied Contents
Board(s)
Utilized IC / Part
LTC3208
DC824A PDF Datasheet
DC824A Related Parts
DC805A
DC805A
Analog Devices
BOARD EVAL FOR LTC3216EDE
DC810A
DC810A
Analog Devices
BOARD DEMO FOR LTC3453EUF
DC841A
DC841A
Analog Devices
BOARD DEMO FOR LT3477EFE
DC842A
DC842A
Analog Devices
BOARD DEMO FOR LT3474EFE/IFE
DC843A
DC843A
Analog Devices
BOARD EVAL FOR LT3479EDE
DC850A
DC850A
Analog Devices
BOARD DEMO FOR LTC3783
DC871A-A
DC871A-A
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-B
DC871A-B
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-C
DC871A-C
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC875B
DC875B
Analog Devices
BOARD DEMO FOR LTC3454EDD
DC876A
DC876A
Analog Devices
BOARD DEMO FOR LT3486EFE
DC880A
DC880A
Analog Devices
LTC3209EUF-2 DEMO BOARD
DC824A Compare Parts
  • DC824A vs DC875B
  • DC824A vs DC871A-C
  • DC824A vs DC871A-B
  • DC824A vs DC871A-A
  • DC824A vs DC850A
  • DC824A vs DC843A
  • DC824A vs DC842A
  • DC824A vs DC841A
  • DC824A vs DC810A
  • DC824A vs DC805A
  • DC824A vs DC881A
  • DC824A vs DC880A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give