Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC816A-E
DC816A-E
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL BOARD FOR LTC2295
Manufacturer:
Analog Devices
Datasheet:
DC816A-E Datasheet
History Price: $237.75
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC816A-E Specification
Specification
Part No
DC816A-E
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
2
Number of Bits
14
Sampling Rate (Per Second)
10M
Data Interface
Parallel
Input Range
1 ~ 2Vpp
Power (Typ) @ Conditions
120mW @ 10MSPS
Utilized IC / Part
LTC2295
Supplied Contents
Board(s)
DC816A-E PDF Datasheet
DC816A-E Datasheet
Click and Download: DC816A-E Datasheet
DC816A-E Related Parts
DC806A
Analog Devices
BOARD SAR ADC LTC1867
DC816A-B
Analog Devices
EVAL BOARD FOR LTC2298
DC816A-L
Analog Devices
EVAL BOARD FOR LTC2290
DC816A-N
Analog Devices
EVAL BOARD FOR LTC2293
DC845A
Analog Devices
BOARD DELTA SIGMA ADC LTC2448
DC846A
Analog Devices
BOARD DELTA SIGMA ADC LTC2447
DC847A
Analog Devices
BOARD DELTA SIGMA ADC LTC2446
DC851A-A
Analog Devices
BOARD EVAL LTC2299IUP
DC851A-B
Analog Devices
BOARD EVAL LTC2298IUP
DC851A-C
Analog Devices
BOARD EVAL LTC2297IUP
DC851A-D
Analog Devices
BOARD EVAL LTC2296IUP
DC851A-E
Analog Devices
BOARD EVAL LTC2295IUP
DC816A-E Compare Parts
DC816A-E vs DC873A
DC816A-E vs DC854D-J
DC816A-E vs DC854D-I
DC816A-E vs DC854D-H
DC816A-E vs DC854D-G
DC816A-E vs DC854D-F
DC816A-E vs DC854D-E
DC816A-E vs DC854D-D
DC816A-E vs DC854D-C
DC816A-E vs DC854D-B
DC816A-E vs DC854D-A
DC816A-E vs DC854C-Q
DC816A-E vs DC854C-P
DC816A-E vs DC851A-X
DC816A-E vs DC851A-W
DC816A-E vs DC851A-V
DC816A-E vs DC851A-U
DC816A-E vs DC851A-T
DC816A-E vs DC851A-S
DC816A-E vs DC851A-R
DC816A-E vs DC851A-Q
DC816A-E vs DC851A-P
DC816A-E vs DC851A-O
DC816A-E vs DC851A-N
DC816A-E vs DC851A-M
DC816A-E vs DC851A-L
DC816A-E vs DC851A-K
DC816A-E vs DC851A-J
DC816A-E vs DC851A-I
DC816A-E vs DC851A-H
DC816A-E vs DC851A-G
DC816A-E vs DC851A-F
DC816A-E vs DC851A-E
DC816A-E vs DC851A-D
DC816A-E vs DC851A-C
DC816A-E vs DC851A-B
DC816A-E vs DC851A-A
DC816A-E vs DC847A
DC816A-E vs DC846A
DC816A-E vs DC845A
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.